Midas Components Ltd. Display, Lcd Graphic, 128X64, Fstn; Resolution Midas MC128064C6W-FPTLA-V2

Description
DISPLAY, LCD GRAPHIC, 128X64, FSTN; Resolution:128 x 64 Pixels; Display Appearance:Black on Amber; Logic Voltage:5V; Interface Type:Parallel; Font Set:No Font; Display Mode:Transflective; LCD Display Type:FSTN; Module Size:75mm x RoHS Compliant: Yes
Description
DISPLAY, LCD GRAPHIC, 128X64, FSTN; Resolution:128 x 64 Pixels; Display Appearance:Black on Amber; Logic Voltage:5V; Interface Type:Parallel; Font Set:No Font; Display Mode:Transflective; LCD Display Type:FSTN; Module Size:75mm x RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Display, Lcd Graphic, 128X64, Fstn; Resolution Midas - 03AC3399 - Newark, An Avnet Company
Chicago, IL, United States
Display, Lcd Graphic, 128X64, Fstn; Resolution Midas
03AC3399
Display, Lcd Graphic, 128X64, Fstn; Resolution Midas 03AC3399
DISPLAY, LCD GRAPHIC, 128X64, FSTN; Resolution:128 x 64 Pixels; Display Appearance:Black on Amber; Logic Voltage:5V; Interface Type:Parallel; Font Set:No Font; Display Mode:Transflective; LCD Display Type:FSTN; Module Size:75mm x RoHS Compliant: Yes

DISPLAY, LCD GRAPHIC, 128X64, FSTN; Resolution:128 x 64 Pixels; Display Appearance:Black on Amber; Logic Voltage:5V; Interface Type:Parallel; Font Set:No Font; Display Mode:Transflective; LCD Display Type:FSTN; Module Size:75mm x RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 03AC3399
Product Name Display, Lcd Graphic, 128X64, Fstn; Resolution Midas
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 204641 - RS Components, Ltd.
Specs
Display Type Character Display
Character Height 5.6 mm (0.2205 inch)
Viewing Area Width 38 mm (1.5 inch)
View Details
LCD Module & Network Card - EZIO-G400 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Display Type Graphic Display
LCD Mode Negative
Features / Applications Serial Interface Option
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Negative
View Details