Midas Components Ltd. Display, Lcd Graphic, 128X64, Stn; Resolution Midas MC128064B6W-SPTLY-V2

Description
DISPLAY, LCD GRAPHIC, 128X64, STN; Resolution:128 x 64 Pixels; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:No Font; Display Mode:Transflective; LCD Display Type:STN; Module RoHS Compliant: Yes
Datasheet
Description
DISPLAY, LCD GRAPHIC, 128X64, STN; Resolution:128 x 64 Pixels; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:No Font; Display Mode:Transflective; LCD Display Type:STN; Module RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Lcd Graphic, 128X64, Stn; Resolution Midas - 03AC3397 - Newark, An Avnet Company
Chicago, IL, United States
Display, Lcd Graphic, 128X64, Stn; Resolution Midas
03AC3397
Display, Lcd Graphic, 128X64, Stn; Resolution Midas 03AC3397
DISPLAY, LCD GRAPHIC, 128X64, STN; Resolution:128 x 64 Pixels; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:No Font; Display Mode:Transflective; LCD Display Type:STN; Module RoHS Compliant: Yes

DISPLAY, LCD GRAPHIC, 128X64, STN; Resolution:128 x 64 Pixels; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:No Font; Display Mode:Transflective; LCD Display Type:STN; Module RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 03AC3397
Product Name Display, Lcd Graphic, 128X64, Stn; Resolution Midas
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 204587 - RS Components, Ltd.
Specs
Display Type Character Display
Viewing Area Width 51.5 mm (2.03 inch)
Viewing Area Height 12.2 mm (0.4803 inch)
View Details
Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
External display and adjustment unit for 4 … 20 mA/HART sensors - VEGADIS 82 - VEGA Americas, Inc.
Specs
Display Type Graphic Display
LCD Mode Positive
View Details
TFT Modules - High Specification - FDT035AUARTTFT - GPEG International Ltd.
Specs
Technology TFT
View Details