Midas Components Ltd. Lcd, 128X64, Neg Stn, White B/l; Resolution Midas MC128064A6W-BNMLW

Description
LCD, 128X64, NEG STN, WHITE B/L; Resolution:128 x 64; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:No Font; Display Mode:Transmissive; LCD Display Type:BSTN; Module Size:93mm x 70mm RoHS Compliant: Yes
Datasheet
Description
LCD, 128X64, NEG STN, WHITE B/L; Resolution:128 x 64; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:No Font; Display Mode:Transmissive; LCD Display Type:BSTN; Module Size:93mm x 70mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd, 128X64, Neg Stn, White B/l; Resolution Midas - 77T3043 - Newark, An Avnet Company
Chicago, IL, United States
Lcd, 128X64, Neg Stn, White B/l; Resolution Midas
77T3043
Lcd, 128X64, Neg Stn, White B/l; Resolution Midas 77T3043
LCD, 128X64, NEG STN, WHITE B/L; Resolution:128 x 64; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:No Font; Display Mode:Transmissive; LCD Display Type:BSTN; Module Size:93mm x 70mm RoHS Compliant: Yes

LCD, 128X64, NEG STN, WHITE B/L; Resolution:128 x 64; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:No Font; Display Mode:Transmissive; LCD Display Type:BSTN; Module Size:93mm x 70mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 77T3043
Product Name Lcd, 128X64, Neg Stn, White B/l; Resolution Midas
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 204594 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 64.5 mm (2.54 inch)
View Details
LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
External display - VEGADIS 176 - VEGA Americas, Inc.
Specs
Display Type Graphic Display
LCD Mode Positive
View Details
TFT Modules - High Specification - FDT-I-022TFT - GPEG International Ltd.
Specs
Technology TFT
View Details