Midas Components Ltd. Display, Lcd Graphic, 128X64, Bstn; Resolution Midas MC128064A6W-BNMLW-V2

Description
DISPLAY, LCD GRAPHIC, 128X64, BSTN; Resolution:128 x 64 Pixels; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:No Font; Display Mode:Transmissive; LCD Display Type:BSTN; Module Size:93mm x 70mm;RoHS Compliant: Yes
Datasheet
Description
DISPLAY, LCD GRAPHIC, 128X64, BSTN; Resolution:128 x 64 Pixels; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:No Font; Display Mode:Transmissive; LCD Display Type:BSTN; Module Size:93mm x 70mm;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Lcd Graphic, 128X64, Bstn; Resolution Midas - 03AC3389 - Newark, An Avnet Company
Chicago, IL, United States
Display, Lcd Graphic, 128X64, Bstn; Resolution Midas
03AC3389
Display, Lcd Graphic, 128X64, Bstn; Resolution Midas 03AC3389
DISPLAY, LCD GRAPHIC, 128X64, BSTN; Resolution:128 x 64 Pixels; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:No Font; Display Mode:Transmissive; LCD Display Type:BSTN; Module Size:93mm x 70mm;RoHS Compliant: Yes

DISPLAY, LCD GRAPHIC, 128X64, BSTN; Resolution:128 x 64 Pixels; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:No Font; Display Mode:Transmissive; LCD Display Type:BSTN; Module Size:93mm x 70mm;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 03AC3389
Product Name Display, Lcd Graphic, 128X64, Bstn; Resolution Midas
Display Type Graphic Display
Unlock Full Specs
to access all available technical data