DISPLAY, LCD GRAPHIC, 122X32, STN; Resolution:122 x 32 Pixels; Display Appearance:-; Logic Voltage:5V; Interface Type:Parallel; Font Set:No Font; Display Mode:Reflective; LCD Display Type:STN; Module Size:84mm x 44mm; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | 03AC3387 |
| Product Name | Display, Lcd Graphic, 122X32, Stn; Resolution Midas |
| Display Type | Graphic Display |