Midas Components Ltd. Display, Lcd Graphic, 122X32, Bstn; Resolution Midas MC122032B6W-BNMLW-V2

Description
DISPLAY, LCD GRAPHIC, 122X32, BSTN; Resolution:122 x 32 Pixels; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:No Font; Display Mode:Transmissive; LCD Display Type:BSTN; Module Size:84mm x 44mm;RoHS Compliant: Yes
Datasheet
Description
DISPLAY, LCD GRAPHIC, 122X32, BSTN; Resolution:122 x 32 Pixels; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:No Font; Display Mode:Transmissive; LCD Display Type:BSTN; Module Size:84mm x 44mm;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Lcd Graphic, 122X32, Bstn; Resolution Midas - 03AC3385 - Newark, An Avnet Company
Chicago, IL, United States
Display, Lcd Graphic, 122X32, Bstn; Resolution Midas
03AC3385
Display, Lcd Graphic, 122X32, Bstn; Resolution Midas 03AC3385
DISPLAY, LCD GRAPHIC, 122X32, BSTN; Resolution:122 x 32 Pixels; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:No Font; Display Mode:Transmissive; LCD Display Type:BSTN; Module Size:84mm x 44mm;RoHS Compliant: Yes

DISPLAY, LCD GRAPHIC, 122X32, BSTN; Resolution:122 x 32 Pixels; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:No Font; Display Mode:Transmissive; LCD Display Type:BSTN; Module Size:84mm x 44mm;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 03AC3385
Product Name Display, Lcd Graphic, 122X32, Bstn; Resolution Midas
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 204571 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 99 mm (3.9 inch)
View Details
FastTrack TFT Display Modules with PRECI-Touch® Sensors - TM2148-02 - New Vision Display
Specs
Technology TFT
Backlight Light Emitting Diode
Viewing Area Width 73.44 mm (2.89 inch)
View Details
TFT LCD Monitor Control Board - CEX210X1-DS-AC - Computer Express L.L.C.
Specs
Technology TFT
View Details