Midas Components Ltd. Display, Alphanumeric, 16X1, Yellow/grn; Character Count X Line Midas MC11615A6W-SPTLY-V2

Description
DISPLAY, ALPHANUMERIC, 16X1, YELLOW/GRN; Character Count x Line:16 x 1; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:-; Font Set:English, Japanese; Display Mode:Transflective; Character Size:14.54mm; RoHS Compliant: Yes
Datasheet
Description
DISPLAY, ALPHANUMERIC, 16X1, YELLOW/GRN; Character Count x Line:16 x 1; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:-; Font Set:English, Japanese; Display Mode:Transflective; Character Size:14.54mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Alphanumeric, 16X1, Yellow/grn; Character Count X Line Midas - 02AC9910 - Newark, An Avnet Company
Chicago, IL, United States
Display, Alphanumeric, 16X1, Yellow/grn; Character Count X Line Midas
02AC9910
Display, Alphanumeric, 16X1, Yellow/grn; Character Count X Line Midas 02AC9910
DISPLAY, ALPHANUMERIC, 16X1, YELLOW/GRN; Character Count x Line:16 x 1; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:-; Font Set:English, Japanese; Display Mode:Transflective; Character Size:14.54mm; RoHS Compliant: Yes

DISPLAY, ALPHANUMERIC, 16X1, YELLOW/GRN; Character Count x Line:16 x 1; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:-; Font Set:English, Japanese; Display Mode:Transflective; Character Size:14.54mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 02AC9910
Product Name Display, Alphanumeric, 16X1, Yellow/grn; Character Count X Line Midas
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 1631919 - RS Components, Ltd.
Specs
Number of Lines 2
Characters per Line 16
Character Width 3 mm (0.1181 inch)
View Details
Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
Specs
Display Type Character Display
Technology Twisted Nematic
Backlight Light Emitting Diode
View Details
40X2 Char Mod, Fstn, Neg 525Grn Led Bklt, Top V. Lumex - 78T2299 - Newark, An Avnet Company
Specs
Display Type Character Display
Technology Optoelectronics & Displays > Displays > LCD Displays > Alphanumeric LCD Displays
View Details