Midas Components Ltd. Display, Alphanumeric, 16X1, Nobacklight; Character Count X Line Midas MC11609A6W-SPR-V2

Description
DISPLAY, ALPHANUMERIC, 16X1, NOBACKLIGHT; Character Count x Line:16 x 1; Display Appearance:-; Logic Voltage:5V; Interface Type:-; Font Set:English, Japanese; Display Mode:Reflective; Character Size:9.22mm; LCD Display Type:STN; RoHS Compliant: Yes
Datasheet
Description
DISPLAY, ALPHANUMERIC, 16X1, NOBACKLIGHT; Character Count x Line:16 x 1; Display Appearance:-; Logic Voltage:5V; Interface Type:-; Font Set:English, Japanese; Display Mode:Reflective; Character Size:9.22mm; LCD Display Type:STN; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Alphanumeric, 16X1, Nobacklight; Character Count X Line Midas - 02AC9905 - Newark, An Avnet Company
Chicago, IL, United States
Display, Alphanumeric, 16X1, Nobacklight; Character Count X Line Midas
02AC9905
Display, Alphanumeric, 16X1, Nobacklight; Character Count X Line Midas 02AC9905
DISPLAY, ALPHANUMERIC, 16X1, NOBACKLIGHT; Character Count x Line:16 x 1; Display Appearance:-; Logic Voltage:5V; Interface Type:-; Font Set:English, Japanese; Display Mode:Reflective; Character Size:9.22mm; LCD Display Type:STN; RoHS Compliant: Yes

DISPLAY, ALPHANUMERIC, 16X1, NOBACKLIGHT; Character Count x Line:16 x 1; Display Appearance:-; Logic Voltage:5V; Interface Type:-; Font Set:English, Japanese; Display Mode:Reflective; Character Size:9.22mm; LCD Display Type:STN; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 02AC9905
Product Name Display, Alphanumeric, 16X1, Nobacklight; Character Count X Line Midas
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 204641 - RS Components, Ltd.
Specs
Display Type Character Display
Character Height 5.6 mm (0.2205 inch)
Viewing Area Width 38 mm (1.5 inch)
View Details
LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
Specs
Display Type Graphic Display
Technology Twisted Nematic
Backlight Electro Luminescent (optional feature); Light Emitting Diode
View Details
Display Modules - LCD, OLED Character and Numeric - 67-1787-ND - DigiKey
Specs
Display Type Character Display
Technology Twisted Nematic
Backlight None
View Details
3 suppliers