Midas Components Ltd. Alphanumeric Display, Stn, 8.06Mm, Cob; Character Count X Line Midas MC11608A6WR1-SPTLY

Description
ALPHANUMERIC DISPLAY, STN, 8.06MM, COB; Character Count x Line:16 x 1; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:Cyrillic; Display Mode:Transflective; Character Size:8.06mm; LCD RoHS Compliant: Yes
Description
ALPHANUMERIC DISPLAY, STN, 8.06MM, COB; Character Count x Line:16 x 1; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:Cyrillic; Display Mode:Transflective; Character Size:8.06mm; LCD RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Alphanumeric Display, part number 21AH3282, features a 1 x 16 character configuration with an 8.06 mm character height. It utilizes STN technology and displays in a black on yellow/green appearance. The module operates at a logic voltage of 5V and communicates via a parallel interface. The display mode is transflective, making it suitable for various lighting conditions. The dimensions of the module are 122.0 x 33.0 x 13.5 mm, with an active area of 94.84 x 9.66 mm. It is designed to function within an operating temperature range of -20°C to +70°C. The display includes a yellow-green LED backlight and is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The Alphanumeric Display, part number 21AH3282, features a 1 x 16 character configuration with an 8.06 mm character height. It utilizes STN technology and displays in a black on yellow/green appearance. The module operates at a logic voltage of 5V and communicates via a parallel interface. The display mode is transflective, making it suitable for various lighting conditions. The dimensions of the module are 122.0 x 33.0 x 13.5 mm, with an active area of 94.84 x 9.66 mm. It is designed to function within an operating temperature range of -20°C to +70°C. The display includes a yellow-green LED backlight and is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Alphanumeric Display, Stn, 8.06Mm, Cob; Character Count X Line Midas - 21AH3282 - Newark, An Avnet Company
Chicago, IL, United States
Alphanumeric Display, Stn, 8.06Mm, Cob; Character Count X Line Midas
21AH3282
Alphanumeric Display, Stn, 8.06Mm, Cob; Character Count X Line Midas 21AH3282
ALPHANUMERIC DISPLAY, STN, 8.06MM, COB; Character Count x Line:16 x 1; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:Cyrillic; Display Mode:Transflective; Character Size:8.06mm; LCD RoHS Compliant: Yes

ALPHANUMERIC DISPLAY, STN, 8.06MM, COB; Character Count x Line:16 x 1; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:Cyrillic; Display Mode:Transflective; Character Size:8.06mm; LCD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 21AH3282
Product Name Alphanumeric Display, Stn, 8.06Mm, Cob; Character Count X Line Midas
Character Type Alphanumeric
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details