Midas Components Ltd. Alphanumeric Display, Stn, 6.56Mm, Cob; Character Count X Line Midas MC11606C6WR-BNMLW

Description
ALPHANUMERIC DISPLAY, STN, 6.56MM, COB; Character Count x Line:16 x 1; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:Cyrillic; Display Mode:Transmissive; Character Size:6.56mm; LCD Display RoHS Compliant: Yes
Datasheet
Description
ALPHANUMERIC DISPLAY, STN, 6.56MM, COB; Character Count x Line:16 x 1; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:Cyrillic; Display Mode:Transmissive; Character Size:6.56mm; LCD Display RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alphanumeric Display, Stn, 6.56Mm, Cob; Character Count X Line Midas - 21AH3277 - Newark, An Avnet Company
Chicago, IL, United States
Alphanumeric Display, Stn, 6.56Mm, Cob; Character Count X Line Midas
21AH3277
Alphanumeric Display, Stn, 6.56Mm, Cob; Character Count X Line Midas 21AH3277
ALPHANUMERIC DISPLAY, STN, 6.56MM, COB; Character Count x Line:16 x 1; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:Cyrillic; Display Mode:Transmissive; Character Size:6.56mm; LCD Display RoHS Compliant: Yes

ALPHANUMERIC DISPLAY, STN, 6.56MM, COB; Character Count x Line:16 x 1; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:Cyrillic; Display Mode:Transmissive; Character Size:6.56mm; LCD Display RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 21AH3277
Product Name Alphanumeric Display, Stn, 6.56Mm, Cob; Character Count X Line Midas
Character Type Alphanumeric
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 2492715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 98 mm (3.86 inch)
Height 10 mm (0.3937 inch)
Depth 10 mm (0.3937 inch)
View Details
LED Character and Numeric - XAUR14C2-ND - DigiKey
Specs
Display Type Segmented
Character Type Alphanumeric
Common Common Cathode
View Details