Midas Components Ltd. Display, Alphanumeric, 16X1, Yellow/grn; Character Count X Line Midas MC11606A6W-SPTLY-V2

Description
DISPLAY, ALPHANUMERIC, 16X1, YELLOW/GRN; Character Count x Line:16 x 1; Display Appearance:-; Logic Voltage:5V; Interface Type:-; Font Set:English, Japanese; Display Mode:Transflective; Character Size:6.56mm; LCD Display Type:STN; RoHS Compliant: Yes
Datasheet
Description
DISPLAY, ALPHANUMERIC, 16X1, YELLOW/GRN; Character Count x Line:16 x 1; Display Appearance:-; Logic Voltage:5V; Interface Type:-; Font Set:English, Japanese; Display Mode:Transflective; Character Size:6.56mm; LCD Display Type:STN; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Alphanumeric, 16X1, Yellow/grn; Character Count X Line Midas - 02AC9902 - Newark, An Avnet Company
Chicago, IL, United States
Display, Alphanumeric, 16X1, Yellow/grn; Character Count X Line Midas
02AC9902
Display, Alphanumeric, 16X1, Yellow/grn; Character Count X Line Midas 02AC9902
DISPLAY, ALPHANUMERIC, 16X1, YELLOW/GRN; Character Count x Line:16 x 1; Display Appearance:-; Logic Voltage:5V; Interface Type:-; Font Set:English, Japanese; Display Mode:Transflective; Character Size:6.56mm; LCD Display Type:STN; RoHS Compliant: Yes

DISPLAY, ALPHANUMERIC, 16X1, YELLOW/GRN; Character Count x Line:16 x 1; Display Appearance:-; Logic Voltage:5V; Interface Type:-; Font Set:English, Japanese; Display Mode:Transflective; Character Size:6.56mm; LCD Display Type:STN; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 02AC9902
Product Name Display, Alphanumeric, 16X1, Yellow/grn; Character Count X Line Midas
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2256187 - RS Components, Ltd.
Specs
Display Type Graphic Display
Backlight Light Emitting Diode
Viewing Area Width 50.6 mm (1.99 inch)
View Details
LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
Monochrome Graphics - FDE8010276 - GPEG International Ltd.
GPEG International Ltd.
Specs
Display Type Graphic Display
View Details
Display Modules - LCD, OLED, Graphic - 425-2474-ND - DigiKey
Sharp Microelectronics of the Americas
Specs
Display Type Graphic Display
Technology TFT
Backlight Fluorescent Lamp
View Details