Midas Components Ltd. Display, Alphanumeric, 16X1, White; Character Count X Line Midas MC11605A6WR-BNMLW-V2

Description
DISPLAY, ALPHANUMERIC, 16X1, WHITE; Character Count x Line:16 x 1; Display Appearance:-; Logic Voltage:5V; Interface Type:-; Font Set:English, Cyrillic, Japanese; Display Mode:Transmissive; Character Size:6.56mm; LCD Display RoHS Compliant: Yes
Datasheet
Description
DISPLAY, ALPHANUMERIC, 16X1, WHITE; Character Count x Line:16 x 1; Display Appearance:-; Logic Voltage:5V; Interface Type:-; Font Set:English, Cyrillic, Japanese; Display Mode:Transmissive; Character Size:6.56mm; LCD Display RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Alphanumeric, 16X1, White; Character Count X Line Midas - 02AC9899 - Newark, An Avnet Company
Chicago, IL, United States
Display, Alphanumeric, 16X1, White; Character Count X Line Midas
02AC9899
Display, Alphanumeric, 16X1, White; Character Count X Line Midas 02AC9899
DISPLAY, ALPHANUMERIC, 16X1, WHITE; Character Count x Line:16 x 1; Display Appearance:-; Logic Voltage:5V; Interface Type:-; Font Set:English, Cyrillic, Japanese; Display Mode:Transmissive; Character Size:6.56mm; LCD Display RoHS Compliant: Yes

DISPLAY, ALPHANUMERIC, 16X1, WHITE; Character Count x Line:16 x 1; Display Appearance:-; Logic Voltage:5V; Interface Type:-; Font Set:English, Cyrillic, Japanese; Display Mode:Transmissive; Character Size:6.56mm; LCD Display RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 02AC9899
Product Name Display, Alphanumeric, 16X1, White; Character Count X Line Midas
Character Type Alphanumeric
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Displays - 2576794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Common Common Anode
Height 23 mm (0.9055 inch)
Depth 18 mm (0.7087 inch)
View Details
LED Character and Numeric - 1497-1078-5-ND - DigiKey
Specs
Display Type Segmented
Common Common Anode
LED Color Yellow
View Details