DISPLAY, ALPHANUMERIC, 16X1, WHITE; Character Count x Line:16 x 1; Display Appearance:-; Logic Voltage:5V; Interface Type:-; Font Set:English, Euro, Japanese; Display Mode:Transmissive; Character Size:6.56mm; LCD Display Type:STN; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital LED Displays |
| Product Number | 02AC9896 |
| Product Name | Display, Alphanumeric, 16X1, White; Character Count X Line Midas |
| Character Type | Alphanumeric |