Midas Components Ltd. Display, Alphanumeric, 8X1, White; Character Count X Line Midas MC10811A6W-FPTLW-V2

Description
DISPLAY, ALPHANUMERIC, 8X1, WHITE; Character Count x Line:8 x 1; Display Appearance:Black on White; Logic Voltage:5V; Interface Type:-; Font Set:English, Japanese; Display Mode:Transflective; Character Size:10.75mm; LCD Display RoHS Compliant: Yes
Datasheet
Description
DISPLAY, ALPHANUMERIC, 8X1, WHITE; Character Count x Line:8 x 1; Display Appearance:Black on White; Logic Voltage:5V; Interface Type:-; Font Set:English, Japanese; Display Mode:Transflective; Character Size:10.75mm; LCD Display RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Alphanumeric, 8X1, White; Character Count X Line Midas - 02AC9893 - Newark, An Avnet Company
Chicago, IL, United States
Display, Alphanumeric, 8X1, White; Character Count X Line Midas
02AC9893
Display, Alphanumeric, 8X1, White; Character Count X Line Midas 02AC9893
DISPLAY, ALPHANUMERIC, 8X1, WHITE; Character Count x Line:8 x 1; Display Appearance:Black on White; Logic Voltage:5V; Interface Type:-; Font Set:English, Japanese; Display Mode:Transflective; Character Size:10.75mm; LCD Display RoHS Compliant: Yes

DISPLAY, ALPHANUMERIC, 8X1, WHITE; Character Count x Line:8 x 1; Display Appearance:Black on White; Logic Voltage:5V; Interface Type:-; Font Set:English, Japanese; Display Mode:Transflective; Character Size:10.75mm; LCD Display RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 02AC9893
Product Name Display, Alphanumeric, 8X1, White; Character Count X Line Midas
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2543550 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Viewing Area Width 147 mm (5.79 inch)
Viewing Area Height 29.5 mm (1.16 inch)
View Details
Full View 7
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details
Flat Panel LCD Displays - AM-480272H3TMQW-TW3H - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 67.2 mm (2.65 inch)
View Details