MIDAC Corporation Evacuable Moisture Analyzer V Series

Description
The MIDAC V-Series is designed to detect lower moisture levels than ever before...so you can raise your standards for purity higher than ever before! It's true, MIDAC's V-Series Moisture Analyzers provide unprecedented capability for detecting moisture and other impurities in corrosive gases. V-Series systems are the only complete, turnkey systems to give you all these features and capabilities: Features: Detection to less than 10ppb of H2O in many corrosive matrices, including Ammonia Detection to 1.0 ppb in HCl Complete immunity to the effects of atmospheric background moisture Extremely fast response and equilibration times The ability to analyze multiple compounds in addition to moisture Customized low volume electro-polished sample cells Low internal power dissipation for durability under extended vacuum Short set-up time and easy transportability Customized dedicated analytical and process software Superior corrosion-resistant materials for extended service life Applications: Semiconductor manufacturing Specialty gas suppliers
Description
The MIDAC V-Series is designed to detect lower moisture levels than ever before...so you can raise your standards for purity higher than ever before! It's true, MIDAC's V-Series Moisture Analyzers provide unprecedented capability for detecting moisture and other impurities in corrosive gases. V-Series systems are the only complete, turnkey systems to give you all these features and capabilities: Features: Detection to less than 10ppb of H2O in many corrosive matrices, including Ammonia Detection to 1.0 ppb in HCl Complete immunity to the effects of atmospheric background moisture Extremely fast response and equilibration times The ability to analyze multiple compounds in addition to moisture Customized low volume electro-polished sample cells Low internal power dissipation for durability under extended vacuum Short set-up time and easy transportability Customized dedicated analytical and process software Superior corrosion-resistant materials for extended service life Applications: Semiconductor manufacturing Specialty gas suppliers

Suppliers

Company
Product
Description
Supplier Links
Evacuable Moisture Analyzer - V  Series - MIDAC Corporation
Westfield, MA, USA
Evacuable Moisture Analyzer
V Series
Evacuable Moisture Analyzer V Series
The MIDAC V-Series is designed to detect lower moisture levels than ever before...so you can raise your standards for purity higher than ever before! It's true, MIDAC's V-Series Moisture Analyzers provide unprecedented capability for detecting moisture and other impurities in corrosive gases. V-Series systems are the only complete, turnkey systems to give you all these features and capabilities: Features: Detection to less than 10ppb of H2O in many corrosive matrices, including Ammonia Detection to 1.0 ppb in HCl Complete immunity to the effects of atmospheric background moisture Extremely fast response and equilibration times The ability to analyze multiple compounds in addition to moisture Customized low volume electro-polished sample cells Low internal power dissipation for durability under extended vacuum Short set-up time and easy transportability Customized dedicated analytical and process software Superior corrosion-resistant materials for extended service life Applications: Semiconductor manufacturing Specialty gas suppliers

The MIDAC V-Series is designed to detect lower moisture levels than ever before...so you can raise your standards for purity higher than ever before! It's true, MIDAC's V-Series Moisture Analyzers provide unprecedented capability for detecting moisture and other impurities in corrosive gases. V-Series systems are the only complete, turnkey systems to give you all these features and capabilities:

Features:

  • Detection to less than 10ppb of H2O in many corrosive matrices, including Ammonia
  • Detection to 1.0 ppb in HCl
  • Complete immunity to the effects of atmospheric background moisture
  • Extremely fast response and equilibration times
  • The ability to analyze multiple compounds in addition to moisture
  • Customized low volume electro-polished sample cells
  • Low internal power dissipation for durability under extended vacuum
  • Short set-up time and easy transportability
  • Customized dedicated analytical and process software
  • Superior corrosion-resistant materials for extended service life

Applications:

  • Semiconductor manufacturing
  • Specialty gas suppliers
Supplier's Site

Technical Specifications

  MIDAC Corporation
Product Category Gas Instruments
Product Number V Series
Product Name Evacuable Moisture Analyzer
Measurement Type %LEL or %LFL; %Volume; Trace; Signature
Application Process Gas
Gas Types Aerosols; NH3; AsH3; CO2; CO; ClO2; B2H6; F; GeH4; Refrigerants; Hydrocarbons; HCl; HCN; HF; H2Se; H2S; Hg; NO; NO2; NxOx; O3; PH3; SiH4; SO2; Water Vapor; (10ppb, 1.0ppb in HCl); (Formaldehydes, Xylenes)
Electrical Outputs Voltage; Current; Switch or Relay
Display Analog
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Gas Monitor - Z-Gard® DS MPO Dual Gas Sensor - MSA Safety
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types Toxic; CO; (0-100 ppm, 0-200 ppm); NO2; (0-10 ppm)
View Details
Air Quality Monitors - 1065304 - RS Components, Ltd.
Specs
Display Digital
Sensor Technology Air quality monitor
Operating Temperature 122 F (50 C)
View Details
Nitrogen Dioxide (NO2) Fixed Gas Detector w/ Remote Sensor (0-20ppm) -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types NO2; (0-20ppm)
Number of Gases Monitored Single
View Details
Chloroformate Estimator [1-200-221] -  - DOD Technologies Inc.
Specs
Features Audible or Visual Alarms
Mounting Type Portable
Sensor Technology Colorimetric
View Details