Microwave Photonic Systems, Inc. MIL SATCOM RF PHOTONIC L-Band Interfacility Link Transceiver Subsystem OFW 7300

Description
The OFW 7300 / IFL; L Band Fiber Optic Transceiver Subsystem provides “Best of Breed” optical long-haul transmission of RF signals in the frequency range of 950 MHz to 2250 MHz. The Subsystem can support the transmission of High Density L Band SATCOM traffi c over distances of up to 50 km using Mil Tactical Harsh Environment singlemode interconnections. The OFW 7300 / IFL utilizies a leading edge optical conversion process that is transparent to the User’s data modulation rate and format. The Subsystem offers many performance advantages including an “Ultra-High Spur Free Dynamic Range” 10 MHz Frequency Reference Transport, Embedded Fault & Alarm Status Monitoring over Ethernet, and Harsh Environmental Temperature Range. In addition, the OFW 7300 / IFL supports a list optional features that enhance SATCOM terminal operation: Uplink / 10 MHz RF Frequency Diplexed Transport, Downlink LNB powering, RF Link Gain Control, Optical Dynamic Range > 6 dBo, and Extended RF Frequency Range up to 3000 MHz. The OFW 7300 / IFL can be packaged in various styles of form factors including: 1RU x 19′ rack chassis, 4RU x 19′ high-density plug-in card chassis, Harsh Environment / Outdoor Enclosures, and compact fl ange mount modules.
Description
The OFW 7300 / IFL; L Band Fiber Optic Transceiver Subsystem provides “Best of Breed” optical long-haul transmission of RF signals in the frequency range of 950 MHz to 2250 MHz. The Subsystem can support the transmission of High Density L Band SATCOM traffi c over distances of up to 50 km using Mil Tactical Harsh Environment singlemode interconnections. The OFW 7300 / IFL utilizies a leading edge optical conversion process that is transparent to the User’s data modulation rate and format. The Subsystem offers many performance advantages including an “Ultra-High Spur Free Dynamic Range” 10 MHz Frequency Reference Transport, Embedded Fault & Alarm Status Monitoring over Ethernet, and Harsh Environmental Temperature Range. In addition, the OFW 7300 / IFL supports a list optional features that enhance SATCOM terminal operation: Uplink / 10 MHz RF Frequency Diplexed Transport, Downlink LNB powering, RF Link Gain Control, Optical Dynamic Range > 6 dBo, and Extended RF Frequency Range up to 3000 MHz. The OFW 7300 / IFL can be packaged in various styles of form factors including: 1RU x 19′ rack chassis, 4RU x 19′ high-density plug-in card chassis, Harsh Environment / Outdoor Enclosures, and compact fl ange mount modules.

Suppliers

Company
Product
Description
Supplier Links
MIL SATCOM RF PHOTONIC L-Band Interfacility Link Transceiver Subsystem - OFW 7300 - Microwave Photonic Systems, Inc.
WestChester, PA, USA
MIL SATCOM RF PHOTONIC L-Band Interfacility Link Transceiver Subsystem
OFW 7300
MIL SATCOM RF PHOTONIC L-Band Interfacility Link Transceiver Subsystem OFW 7300
The OFW 7300 / IFL; L Band Fiber Optic Transceiver Subsystem provides “Best of Breed” optical long-haul transmission of RF signals in the frequency range of 950 MHz to 2250 MHz. The Subsystem can support the transmission of High Density L Band SATCOM traffi c over distances of up to 50 km using Mil Tactical Harsh Environment singlemode interconnections. The OFW 7300 / IFL utilizies a leading edge optical conversion process that is transparent to the User’s data modulation rate and format. The Subsystem offers many performance advantages including an “Ultra-High Spur Free Dynamic Range” 10 MHz Frequency Reference Transport, Embedded Fault & Alarm Status Monitoring over Ethernet, and Harsh Environmental Temperature Range. In addition, the OFW 7300 / IFL supports a list optional features that enhance SATCOM terminal operation: Uplink / 10 MHz RF Frequency Diplexed Transport, Downlink LNB powering, RF Link Gain Control, Optical Dynamic Range > 6 dBo, and Extended RF Frequency Range up to 3000 MHz. The OFW 7300 / IFL can be packaged in various styles of form factors including: 1RU x 19′ rack chassis, 4RU x 19′ high-density plug-in card chassis, Harsh Environment / Outdoor Enclosures, and compact fl ange mount modules.

The OFW 7300 / IFL; L Band Fiber Optic Transceiver Subsystem provides “Best of Breed” optical long-haul transmission of RF signals in the frequency range of 950 MHz to 2250 MHz. The Subsystem can support the transmission of High Density L Band SATCOM traffi c over distances of up to 50 km using Mil Tactical Harsh Environment singlemode interconnections. The OFW 7300 / IFL utilizies a leading edge optical conversion process that is transparent to the User’s data modulation rate and format. The Subsystem offers many performance advantages including an “Ultra-High Spur Free Dynamic Range” 10 MHz Frequency Reference Transport, Embedded Fault & Alarm Status Monitoring over Ethernet, and Harsh Environmental Temperature Range. In addition, the OFW 7300 / IFL supports a list optional features that enhance SATCOM terminal operation: Uplink / 10 MHz RF Frequency Diplexed Transport, Downlink LNB powering, RF Link Gain Control, Optical Dynamic Range > 6 dBo, and Extended RF Frequency Range up to 3000 MHz. The OFW 7300 / IFL can be packaged in various styles of form factors including: 1RU x 19″ rack chassis, 4RU x 19″ high-density plug-in card chassis, Harsh Environment / Outdoor Enclosures, and compact fl ange mount modules.

Supplier's Site

Technical Specifications

  Microwave Photonic Systems, Inc.
Product Category Fiber Optic Transceivers
Product Number OFW 7300
Product Name MIL SATCOM RF PHOTONIC L-Band Interfacility Link Transceiver Subsystem
Cable Type Single mode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Converters & Transceivers - MC2-T-P-2-SC - TE Connectivity
Specs
Operating Voltage 4.5 to 24 volts
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
SR -25G - XP-85B1-02DA-4 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Packaging Type TRAY
View Details
LightABLE 10G LM Series 4TRX, 12TX, and 12RX: Embedded transceiver with microcontroller -  - Smiths Interconnect, a Molex company
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
View Details