Microwave Photonic Systems, Inc. 3.5 GHz Linear Photonics Transmitter MP-2350TX

Description
The MP-2350TX is a comprehensive family of RF/Fiber Optic Transmitters that are designed to provide electrical-to-optica l (E/O) conversion of broadband RF signals over a frequency range of 1.0 MHz to 3500 MHz. The MP 2350TX has an internal low noise, variable gain Pre-Amp that facilitates the adjustment of the overall link system RF Noise Figure. This feature permits the optimization of system dynamic range relative to the optical loss budget. The MP 2350TX can be specified to operate over four a unique frequency range as indicated by the part number generator. The utilization of the MP 2350TX in conjunction with the MP-2350RX, RF/Fiber Optic Receiver, forms a broadband linear photonics link capable of supporting the transmission of RF signals over singlemode optical fiber for use in a wide array of communication applications. Applications include GPS Antenna Remoting, Time & Frequency Reference Distribution, RF Delay Lines, LTE / PCS Wireless, Telemetry Tracking, and Point-to-Point RF transmission. The MP 2350TX utilizes an ultra linear, low noise Distributed Feedback (DFB) laser with integrated stability control. The transmitter operates over link distances up to 80 km. The transmitter provides status monitoring & control through an embedded processor that communicates to the User’s M&C computer via a serial interface. Available parameters include Laser Pre-Amp Gain Control, Bias Current, Temperature and Alarm Status.
Description
The MP-2350TX is a comprehensive family of RF/Fiber Optic Transmitters that are designed to provide electrical-to-optica l (E/O) conversion of broadband RF signals over a frequency range of 1.0 MHz to 3500 MHz. The MP 2350TX has an internal low noise, variable gain Pre-Amp that facilitates the adjustment of the overall link system RF Noise Figure. This feature permits the optimization of system dynamic range relative to the optical loss budget. The MP 2350TX can be specified to operate over four a unique frequency range as indicated by the part number generator. The utilization of the MP 2350TX in conjunction with the MP-2350RX, RF/Fiber Optic Receiver, forms a broadband linear photonics link capable of supporting the transmission of RF signals over singlemode optical fiber for use in a wide array of communication applications. Applications include GPS Antenna Remoting, Time & Frequency Reference Distribution, RF Delay Lines, LTE / PCS Wireless, Telemetry Tracking, and Point-to-Point RF transmission. The MP 2350TX utilizes an ultra linear, low noise Distributed Feedback (DFB) laser with integrated stability control. The transmitter operates over link distances up to 80 km. The transmitter provides status monitoring & control through an embedded processor that communicates to the User’s M&C computer via a serial interface. Available parameters include Laser Pre-Amp Gain Control, Bias Current, Temperature and Alarm Status.

Suppliers

Company
Product
Description
Supplier Links
3.5 GHz Linear Photonics Transmitter - MP-2350TX - Microwave Photonic Systems, Inc.
WestChester, PA, USA
3.5 GHz Linear Photonics Transmitter
MP-2350TX
3.5 GHz Linear Photonics Transmitter MP-2350TX
The MP-2350TX is a comprehensive family of RF/Fiber Optic Transmitters that are designed to provide electrical-to-optica l (E/O) conversion of broadband RF signals over a frequency range of 1.0 MHz to 3500 MHz. The MP 2350TX has an internal low noise, variable gain Pre-Amp that facilitates the adjustment of the overall link system RF Noise Figure. This feature permits the optimization of system dynamic range relative to the optical loss budget. The MP 2350TX can be specified to operate over four a unique frequency range as indicated by the part number generator. The utilization of the MP 2350TX in conjunction with the MP-2350RX, RF/Fiber Optic Receiver, forms a broadband linear photonics link capable of supporting the transmission of RF signals over singlemode optical fiber for use in a wide array of communication applications. Applications include GPS Antenna Remoting, Time & Frequency Reference Distribution, RF Delay Lines, LTE / PCS Wireless, Telemetry Tracking, and Point-to-Point RF transmission. The MP 2350TX utilizes an ultra linear, low noise Distributed Feedback (DFB) laser with integrated stability control. The transmitter operates over link distances up to 80 km. The transmitter provides status monitoring & control through an embedded processor that communicates to the User’s M&C computer via a serial interface. Available parameters include Laser Pre-Amp Gain Control, Bias Current, Temperature and Alarm Status.

The MP-2350TX is a comprehensive family of RF/Fiber Optic Transmitters that are designed to provide electrical-to-optical (E/O) conversion of broadband RF signals over a frequency range of 1.0 MHz to 3500 MHz. The MP 2350TX has an internal low noise, variable gain Pre-Amp that facilitates the adjustment of the overall link system RF Noise Figure. This feature permits the optimization of system dynamic range relative to the optical loss budget. The MP 2350TX can be specified to operate over four a unique frequency range as indicated by the part number generator. The utilization of the MP 2350TX in conjunction with the MP-2350RX, RF/Fiber Optic Receiver, forms a broadband linear photonics link capable of supporting the transmission of RF signals over singlemode optical fiber for use in a wide array of communication applications. Applications include GPS Antenna Remoting, Time & Frequency Reference Distribution, RF Delay Lines, LTE / PCS Wireless, Telemetry Tracking, and Point-to-Point RF transmission. The MP 2350TX utilizes an ultra linear, low noise Distributed Feedback (DFB) laser with integrated stability control. The transmitter operates over link distances up to 80 km. The transmitter provides status monitoring & control through an embedded processor that communicates to the User’s M&C computer via a serial interface. Available parameters include Laser Pre-Amp Gain Control, Bias Current, Temperature and Alarm Status.

Supplier's Site

Technical Specifications

  Microwave Photonic Systems, Inc.
Product Category Fiber Optic Transceivers
Product Number MP-2350TX
Product Name 3.5 GHz Linear Photonics Transmitter
Connector Type FC; SC
Wavelength 1310 to 1550 nm (13100 to 15500 Å)
Bandwidth 1 to 3500 MHz
Pigtail Pigtail; Stand Alone
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Converters & Transceivers - MC2-R-P-2 - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
LightABLE 10G LL Series 4TRX, 12TX, and 12RX: Rugged Transceivers -  - Smiths Interconnect, a Molex company
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
View Details