Microwave Photonic Systems, Inc. 1 PPS Fiber Optic Transmitter and Receiver Module MP-2325 1PPS

Description
The MP-2325 1PPS module is part of MPS’s comprehensive family of RF Photonic Transmitters and Receivers that are designed to transport critical network timing and broadband RF signals over single mode fiber. The Plug-In module is Form Fit and Function compatible with both the MPS 1910 and 1914 style chassis, and as such, can be immediately integrated into any operational system. The MP-2325 Transmitter (TX) and Receiver (RX), when used as a pair, provide point to point transmission of high quality TTL encoded DC time codes from 1 pulse per second through 10,000 pulses per second, in accordance with the conventional IRIG derived time codes (IRIG A through H). The MP-2325 is available as either a Plug-In or as a stand alone Flange Mount module and is capable of transmission distances in excess of 15 km. The Plug-In module provides front panel LEDs which provide indication of power and optical connectivity. The TX and RX both provide the user with status monitoring through an internal communications interface.
Description
The MP-2325 1PPS module is part of MPS’s comprehensive family of RF Photonic Transmitters and Receivers that are designed to transport critical network timing and broadband RF signals over single mode fiber. The Plug-In module is Form Fit and Function compatible with both the MPS 1910 and 1914 style chassis, and as such, can be immediately integrated into any operational system. The MP-2325 Transmitter (TX) and Receiver (RX), when used as a pair, provide point to point transmission of high quality TTL encoded DC time codes from 1 pulse per second through 10,000 pulses per second, in accordance with the conventional IRIG derived time codes (IRIG A through H). The MP-2325 is available as either a Plug-In or as a stand alone Flange Mount module and is capable of transmission distances in excess of 15 km. The Plug-In module provides front panel LEDs which provide indication of power and optical connectivity. The TX and RX both provide the user with status monitoring through an internal communications interface.

Suppliers

Company
Product
Description
Supplier Links
1 PPS Fiber Optic Transmitter and Receiver Module - MP-2325 1PPS - Microwave Photonic Systems, Inc.
WestChester, PA, USA
1 PPS Fiber Optic Transmitter and Receiver Module
MP-2325 1PPS
1 PPS Fiber Optic Transmitter and Receiver Module MP-2325 1PPS
The MP-2325 1PPS module is part of MPS’s comprehensive family of RF Photonic Transmitters and Receivers that are designed to transport critical network timing and broadband RF signals over single mode fiber. The Plug-In module is Form Fit and Function compatible with both the MPS 1910 and 1914 style chassis, and as such, can be immediately integrated into any operational system. The MP-2325 Transmitter (TX) and Receiver (RX), when used as a pair, provide point to point transmission of high quality TTL encoded DC time codes from 1 pulse per second through 10,000 pulses per second, in accordance with the conventional IRIG derived time codes (IRIG A through H). The MP-2325 is available as either a Plug-In or as a stand alone Flange Mount module and is capable of transmission distances in excess of 15 km. The Plug-In module provides front panel LEDs which provide indication of power and optical connectivity. The TX and RX both provide the user with status monitoring through an internal communications interface.

The MP-2325 1PPS module is part of MPS’s comprehensive family of RF Photonic Transmitters and Receivers that are designed to transport critical network timing and broadband RF signals over single mode fiber. The Plug-In module is Form Fit and Function compatible with both the MPS 1910 and 1914 style chassis, and as such, can be immediately integrated into any operational system. The MP-2325 Transmitter (TX) and Receiver (RX), when used as a pair, provide point to point transmission of high quality TTL encoded DC time codes from 1 pulse per second through 10,000 pulses per second, in accordance with the conventional IRIG derived time codes (IRIG A through H). The MP-2325 is available as either a Plug-In or as a stand alone Flange Mount module and is capable of transmission distances in excess of 15 km. The Plug-In module provides front panel LEDs which provide indication of power and optical connectivity. The TX and RX both provide the user with status monitoring through an internal communications interface.

Supplier's Site

Technical Specifications

  Microwave Photonic Systems, Inc.
Product Category Fiber Optic Transceivers
Product Number MP-2325 1PPS
Product Name 1 PPS Fiber Optic Transmitter and Receiver Module
Connector Type FC; LC (optional feature); SC (optional feature); ST (optional feature)
Wavelength 1310 nm (13100 Å)
Signal Output: Radio Frequency
Unlock Full Specs
to access all available technical data

Similar Products

LR -25G - XP-13B1-10D-5 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type LC
Packaging Type TRAY
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
Fibre Optic Transceivers - 2836289 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 1 Gbps
View Details