Microtherm, Inc. Sensor, Thermal, Ntc, 75 C; Product Range Microtherm TS3-75-C3(FRNL)

Description
SENSOR, THERMAL, NTC, 75 C; Product Range:MOXIE TS3 Series; Thermistor Mounting:Through Hole; Zero Power Resistance at 25 C:-; Operating Temperature Min:-; Operating Temperature Max:-; Thermistor Terminals:Radial Leaded; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
SENSOR, THERMAL, NTC, 75 C; Product Range:MOXIE TS3 Series; Thermistor Mounting:Through Hole; Zero Power Resistance at 25 C:-; Operating Temperature Min:-; Operating Temperature Max:-; Thermistor Terminals:Radial Leaded; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Thermal, Ntc, 75 C; Product Range Microtherm - 07WX4434 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Thermal, Ntc, 75 C; Product Range Microtherm
07WX4434
Sensor, Thermal, Ntc, 75 C; Product Range Microtherm 07WX4434
SENSOR, THERMAL, NTC, 75 C; Product Range:MOXIE TS3 Series; Thermistor Mounting:Through Hole; Zero Power Resistance at 25 C:-; Operating Temperature Min:-; Operating Temperature Max:-; Thermistor Terminals:Radial Leaded; SVHC:No SVHCRoHS Compliant: Yes

SENSOR, THERMAL, NTC, 75 C; Product Range:MOXIE TS3 Series; Thermistor Mounting:Through Hole; Zero Power Resistance at 25 C:-; Operating Temperature Min:-; Operating Temperature Max:-; Thermistor Terminals:Radial Leaded; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 07WX4434
Product Name Sensor, Thermal, Ntc, 75 C; Product Range Microtherm
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC0121401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistor ICs - 2120358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1378 inch (3.5 mm)
View Details
NTC Thermistors - GA100K6MCD1 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
3 suppliers