Microtherm, Inc. Sensor, Thermal, Ntc, 75 C; Product Range Microtherm TS3-75-B3(FRNL)

Description
SENSOR, THERMAL, NTC, 75 C; Product Range:MOXIE TS3 Series; Thermistor Mounting:Through Hole; Zero Power Resistance at 25 C:-; Operating Temperature Min:-; Operating Temperature Max:-; Thermistor Terminals:Radial Leaded; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
SENSOR, THERMAL, NTC, 75 C; Product Range:MOXIE TS3 Series; Thermistor Mounting:Through Hole; Zero Power Resistance at 25 C:-; Operating Temperature Min:-; Operating Temperature Max:-; Thermistor Terminals:Radial Leaded; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Thermal, Ntc, 75 C; Product Range Microtherm - 07WX4433 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Thermal, Ntc, 75 C; Product Range Microtherm
07WX4433
Sensor, Thermal, Ntc, 75 C; Product Range Microtherm 07WX4433
SENSOR, THERMAL, NTC, 75 C; Product Range:MOXIE TS3 Series; Thermistor Mounting:Through Hole; Zero Power Resistance at 25 C:-; Operating Temperature Min:-; Operating Temperature Max:-; Thermistor Terminals:Radial Leaded; SVHC:No SVHCRoHS Compliant: Yes

SENSOR, THERMAL, NTC, 75 C; Product Range:MOXIE TS3 Series; Thermistor Mounting:Through Hole; Zero Power Resistance at 25 C:-; Operating Temperature Min:-; Operating Temperature Max:-; Thermistor Terminals:Radial Leaded; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 07WX4433
Product Name Sensor, Thermal, Ntc, 75 C; Product Range Microtherm
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 2025364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-110 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 110 C (230 F)
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details