Microtherm, Inc. Sensor, Thermal, Ntc, 57 C; Product Range Microtherm TS3-57-C3(FRNL)

Description
SENSOR, THERMAL, NTC, 57 C; Product Range:MOXIE TS3 Series; Thermistor Mounting:Through Hole; Zero Power Resistance at 25 C:-; Operating Temperature Min:-; Operating Temperature Max:-; Thermistor Terminals:Radial Leaded; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
SENSOR, THERMAL, NTC, 57 C; Product Range:MOXIE TS3 Series; Thermistor Mounting:Through Hole; Zero Power Resistance at 25 C:-; Operating Temperature Min:-; Operating Temperature Max:-; Thermistor Terminals:Radial Leaded; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Thermal, Ntc, 57 C; Product Range Microtherm - 07WX4432 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Thermal, Ntc, 57 C; Product Range Microtherm
07WX4432
Sensor, Thermal, Ntc, 57 C; Product Range Microtherm 07WX4432
SENSOR, THERMAL, NTC, 57 C; Product Range:MOXIE TS3 Series; Thermistor Mounting:Through Hole; Zero Power Resistance at 25 C:-; Operating Temperature Min:-; Operating Temperature Max:-; Thermistor Terminals:Radial Leaded; SVHC:No SVHCRoHS Compliant: Yes

SENSOR, THERMAL, NTC, 57 C; Product Range:MOXIE TS3 Series; Thermistor Mounting:Through Hole; Zero Power Resistance at 25 C:-; Operating Temperature Min:-; Operating Temperature Max:-; Thermistor Terminals:Radial Leaded; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 07WX4432
Product Name Sensor, Thermal, Ntc, 57 C; Product Range Microtherm
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1678208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1969 inch (5 mm)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2023001500210-200 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 200 C (392 F)
View Details
Discrete NTC - 11026148-00 - TE Connectivity
Specs
Coating Glass
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 30000 ohms
View Details