TEMPERATURE LIMITER, 125 DEG C, 300V; Switching Temperature:125°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Wire Leads; Sensor Housing:-; Contact Rating:6.3A; Product Range:B12A Series; SVHC:No SVHC RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Thermostats |
Product Number | 84Y5650 |
Product Name | Temperature Limiter, 125 Deg C, 300V; Switching Temperature Microtherm |
Set Point Range | 257 F (125 C) |