The Ovenless Burn-In & HTOL Solution from Cosmic offers a groundbreaking, eco-friendly alternative to traditional burn-in ovens. Designed for high-density device testing, it delivers per-DUT independent thermal control without ovens, dramatically reducing energy usage, cooling requirements, and facility footprint.
This rack-based platform includes a Burn-In System (BIS) and racks with 24 internal slots, each slot accommodating up to 120 devices-enabling fully automated, large-scale burn-in and HTOL cycles. The system achieves faster temperature ramp-up/cool-down and precise thermal regulation at the DUT level-significantly improving test efficiency and uniformity.
Its green credentials are impressive, with lower power consumption and a reduced carbon footprint, aligning with ESG and Industry 4.0 initiatives.
Measuring approximately 2000 mm (H) Ã- 1200 mm (W) Ã- 1300 mm (D), this solution is SECS-GEM compliant and cleanroom-ready, easily integrating into existing production lines. Its versatile application spans across sectors-from automotive, medical, MEMS and consumer electronics to aerospace, defence, industrial, and power semiconductors.
In summary, the Ovenless Burn-In & HTOL Solution combines cutting-edge thermal management, sustainable operation, and high-throughput automation-providing
| Cosmic Equipment SpA | |
|---|---|
| Product Category | Burn-in Test Equipment |
| Product Number | ovenless-burn-in-htol-solution |
| Product Name | 60 sites double Vcore |