Microstar Laboratories, Inc. 4-20 mA Current Loops Signal Interface Modules MSXB 086

Description
The MSXB 086 Isolated 4-20 mA Input Signal Interface (SI) Module provides isolated analog inputs for DAP systems and lets you acquire data from a number of 4-20 mA current loops for real-time processing or later analysis. Each module is calibrated for current inputs. MSXB 086 includes 16 current inputs, with a shared ground, isolated from the PC. Each module offers high signal density and enables high channel counts. If you require groups of simultaneous isolated inputs, you can use multiple modules. Contact Applications Engineering at Microstar Laboratories for assistance. Up to eight Isolated Analog Input SI Modules can be connected to a single DAP board for a total of 128 analog inputs. MSXB 086 is installed in an Industrial Enclosure and uses a DB-37 connector or Wago terminals. Industrial Enclosure compatible models MSXB 086-01-E3K: DB-37 panel MSXB 086-02-E3Y: Wago terminals, 1-slot blank termination panel Other panel options are available. Stand-Alone and Single-Board-Enclosu re models Contact Microstar Laboratories for more information. Channel-to-PC Isolation – MSXB086
Description
The MSXB 086 Isolated 4-20 mA Input Signal Interface (SI) Module provides isolated analog inputs for DAP systems and lets you acquire data from a number of 4-20 mA current loops for real-time processing or later analysis. Each module is calibrated for current inputs. MSXB 086 includes 16 current inputs, with a shared ground, isolated from the PC. Each module offers high signal density and enables high channel counts. If you require groups of simultaneous isolated inputs, you can use multiple modules. Contact Applications Engineering at Microstar Laboratories for assistance. Up to eight Isolated Analog Input SI Modules can be connected to a single DAP board for a total of 128 analog inputs. MSXB 086 is installed in an Industrial Enclosure and uses a DB-37 connector or Wago terminals. Industrial Enclosure compatible models MSXB 086-01-E3K: DB-37 panel MSXB 086-02-E3Y: Wago terminals, 1-slot blank termination panel Other panel options are available. Stand-Alone and Single-Board-Enclosu re models Contact Microstar Laboratories for more information. Channel-to-PC Isolation – MSXB086

Suppliers

Company
Product
Description
Supplier Links
4-20 mA Current Loops Signal Interface Modules - MSXB 086 - Microstar Laboratories, Inc.
Bellevue, WA, USA
4-20 mA Current Loops Signal Interface Modules
MSXB 086
4-20 mA Current Loops Signal Interface Modules MSXB 086
The MSXB 086 Isolated 4-20 mA Input Signal Interface (SI) Module provides isolated analog inputs for DAP systems and lets you acquire data from a number of 4-20 mA current loops for real-time processing or later analysis. Each module is calibrated for current inputs. MSXB 086 includes 16 current inputs, with a shared ground, isolated from the PC. Each module offers high signal density and enables high channel counts. If you require groups of simultaneous isolated inputs, you can use multiple modules. Contact Applications Engineering at Microstar Laboratories for assistance. Up to eight Isolated Analog Input SI Modules can be connected to a single DAP board for a total of 128 analog inputs. MSXB 086 is installed in an Industrial Enclosure and uses a DB-37 connector or Wago terminals. Industrial Enclosure compatible models MSXB 086-01-E3K: DB-37 panel MSXB 086-02-E3Y: Wago terminals, 1-slot blank termination panel Other panel options are available. Stand-Alone and Single-Board-Enclosu re models Contact Microstar Laboratories for more information. Channel-to-PC Isolation – MSXB086

The MSXB 086 Isolated 4-20 mA Input Signal Interface (SI) Module provides isolated analog inputs for DAP systems and lets you acquire data from a number of 4-20 mA current loops for real-time processing or later analysis. Each module is calibrated for current inputs.

MSXB 086 includes 16 current inputs, with a shared ground, isolated from the PC. Each module offers high signal density and enables high channel counts. If you require groups of simultaneous isolated inputs, you can use multiple modules. Contact Applications Engineering at Microstar Laboratories for assistance.

Up to eight Isolated Analog Input SI Modules can be connected to a single DAP board for a total of 128 analog inputs.

MSXB 086 is installed in an Industrial Enclosure and uses a DB-37 connector or Wago terminals.

Industrial Enclosure compatible models

  • MSXB 086-01-E3K: DB-37 panel
  • MSXB 086-02-E3Y: Wago terminals, 1-slot blank termination panel
  • Other panel options are available.

Stand-Alone and Single-Board-Enclosure models

  • Contact Microstar Laboratories for more information.

Channel-to-PC Isolation – MSXB086

Supplier's Site

Technical Specifications

  Microstar Laboratories, Inc.
Product Category Signal Converters
Product Number MSXB 086
Product Name 4-20 mA Current Loops Signal Interface Modules
Signal Converter Type Current Loop Converter
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExLine, EXL-IM-9182 -  - Rotork plc
Specs
Form Factor DIN Rail
Outputs Analog Current Output
DC Voltage 24 V DC
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
Voltage-to-Frequency & Frequency-to-Voltage Converters - 5384218P - RS Components, Ltd.
Specs
Signal Converter Type Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Non-Synchronous
Agency Approval RoHS Compliant
View Details