Microstar Laboratories, Inc. 16-Bit Analog Output Signal Interface Modules MSXB 076

Description
The Microstar Laboratories Isolated 16-Bit Analog Output Signal Interface Module, part number MSXB 076, provides isolated analog outputs for Data Acquisition Processor (DAP) systems. Use these modules to eliminate ground currents – a potential source of noise in your measurement and control signals – as well as to eliminate phase errors from analog outputs in your application. MSXB 076 includes eight single-ended analog outputs, with an isolated ground for each output, and features simultaneous updating for multiple modules, across all channels. MSXB 076 offers high signal density and enables high channel counts. Microstar Laboratories Channel Architecture allows 8 or more MSXB 076 modules to connect to a single DAP board to provide isolated analog output at a low cost per channel. Contact applications engineering at Microstar Laboratories for higher channel count systems. The Isolated Analog Output Signal Interface Modules connect to the Data Acquisition Processor's digital connector. If digital input/output is needed in addition to analog output expansion, a Digital Signal Interface Module is required. There are several cabling options for the MSXB 076 Analog Output Signal Interface Module. The module may be connected to a DAP using various 100-line cabling options, or can be installed into a Digital Backplane. Industrial Enclosure compatible models MSXB 076-01-E3E8-B: 8 insulated BNC connectors MSXB 076-01-E3K-F: female DB-37 connector Other panel options are available. Stand-Alone and Single-Board-Enclosu re models Contact Microstar Laboratories for more information. Channel-to-Channel Isolation – MSXB076
Description
The Microstar Laboratories Isolated 16-Bit Analog Output Signal Interface Module, part number MSXB 076, provides isolated analog outputs for Data Acquisition Processor (DAP) systems. Use these modules to eliminate ground currents – a potential source of noise in your measurement and control signals – as well as to eliminate phase errors from analog outputs in your application. MSXB 076 includes eight single-ended analog outputs, with an isolated ground for each output, and features simultaneous updating for multiple modules, across all channels. MSXB 076 offers high signal density and enables high channel counts. Microstar Laboratories Channel Architecture allows 8 or more MSXB 076 modules to connect to a single DAP board to provide isolated analog output at a low cost per channel. Contact applications engineering at Microstar Laboratories for higher channel count systems. The Isolated Analog Output Signal Interface Modules connect to the Data Acquisition Processor's digital connector. If digital input/output is needed in addition to analog output expansion, a Digital Signal Interface Module is required. There are several cabling options for the MSXB 076 Analog Output Signal Interface Module. The module may be connected to a DAP using various 100-line cabling options, or can be installed into a Digital Backplane. Industrial Enclosure compatible models MSXB 076-01-E3E8-B: 8 insulated BNC connectors MSXB 076-01-E3K-F: female DB-37 connector Other panel options are available. Stand-Alone and Single-Board-Enclosu re models Contact Microstar Laboratories for more information. Channel-to-Channel Isolation – MSXB076

Suppliers

Company
Product
Description
Supplier Links
16-Bit Analog Output Signal Interface Modules - MSXB 076 - Microstar Laboratories, Inc.
Bellevue, WA, USA
16-Bit Analog Output Signal Interface Modules
MSXB 076
16-Bit Analog Output Signal Interface Modules MSXB 076
The Microstar Laboratories Isolated 16-Bit Analog Output Signal Interface Module, part number MSXB 076, provides isolated analog outputs for Data Acquisition Processor (DAP) systems. Use these modules to eliminate ground currents – a potential source of noise in your measurement and control signals – as well as to eliminate phase errors from analog outputs in your application. MSXB 076 includes eight single-ended analog outputs, with an isolated ground for each output, and features simultaneous updating for multiple modules, across all channels. MSXB 076 offers high signal density and enables high channel counts. Microstar Laboratories Channel Architecture allows 8 or more MSXB 076 modules to connect to a single DAP board to provide isolated analog output at a low cost per channel. Contact applications engineering at Microstar Laboratories for higher channel count systems. The Isolated Analog Output Signal Interface Modules connect to the Data Acquisition Processor's digital connector. If digital input/output is needed in addition to analog output expansion, a Digital Signal Interface Module is required. There are several cabling options for the MSXB 076 Analog Output Signal Interface Module. The module may be connected to a DAP using various 100-line cabling options, or can be installed into a Digital Backplane. Industrial Enclosure compatible models MSXB 076-01-E3E8-B: 8 insulated BNC connectors MSXB 076-01-E3K-F: female DB-37 connector Other panel options are available. Stand-Alone and Single-Board-Enclosu re models Contact Microstar Laboratories for more information. Channel-to-Channel Isolation – MSXB076

The Microstar Laboratories Isolated 16-Bit Analog Output Signal Interface Module, part number MSXB 076, provides isolated analog outputs for Data Acquisition Processor (DAP) systems. Use these modules to eliminate ground currents – a potential source of noise in your measurement and control signals – as well as to eliminate phase errors from analog outputs in your application.

MSXB 076 includes eight single-ended analog outputs, with an isolated ground for each output, and features simultaneous updating for multiple modules, across all channels. MSXB 076 offers high signal density and enables high channel counts.

Microstar Laboratories Channel Architecture allows 8 or more MSXB 076 modules to connect to a single DAP board to provide isolated analog output at a low cost per channel. Contact applications engineering at Microstar Laboratories for higher channel count systems.

The Isolated Analog Output Signal Interface Modules connect to the Data Acquisition Processor's digital connector. If digital input/output is needed in addition to analog output expansion, a Digital Signal Interface Module is required.

There are several cabling options for the MSXB 076 Analog Output Signal Interface Module. The module may be connected to a DAP using various 100-line cabling options, or can be installed into a Digital Backplane.

Industrial Enclosure compatible models

  • MSXB 076-01-E3E8-B: 8 insulated BNC connectors
  • MSXB 076-01-E3K-F: female DB-37 connector
  • Other panel options are available.

Stand-Alone and Single-Board-Enclosure models

  • Contact Microstar Laboratories for more information.

Channel-to-Channel Isolation – MSXB076

Supplier's Site

Technical Specifications

  Microstar Laboratories, Inc.
Product Category Data Acquisition
Product Number MSXB 076
Product Name 16-Bit Analog Output Signal Interface Modules
Data Acquisition Output Module
Unlock Full Specs
to access all available technical data

Similar Products

 - Analog Output Boards for Laureate™ Meters, Counters & Timers - Laurel Electronics LLC
Specs
Data Acquisition Output Module
View Details
VIPA SLIO Module, Analog Input - 031-1BD30 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Host Connection Ethernet
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
Data Acquisition Input Module; Input/Output Module
User Interface None
View Details