Microstar Laboratories, Inc. Current Loop Output Signal Interface Modules MSXB 074

Description
The MSXB 074 Isolated 4-20 mA Current Loop Output module provides isolated current outputs for DAP systems. Transmit signals on up to eight 4-20 mA current loops for real-time control of machinery or process equipment, or for automated test of sensors and process equipment. Each module is calibrated for current outputs. MSXB 074 includes eight loop-powered current outputs, each with its own ground, isolated from the PC. The actual range is 0-24 mA, and this extended range lets you use the product to test any of your 4-20 mA circuits: 0 mA simulates an open circuit and 24 mA is 20% over the normal range. Like other SI modules, MSXB 074 connects to a DAP board directly controlled by a PC or by a DAPserver. The DAP can send dynamic signals to the current outputs on the MSXB 074 SI module at an aggregate update rate as high as 1M updates/second. Connect multiple Isolated 4-20 mA Current Loop Output modules to a single DAP board for high-channel-count systems. For a complete current loop test system, add the Isolated 4-20 mA Input module MSXB 086. MSXB 074 is usually installed in an Industrial Enclosure and uses a DB-37 connector. Other options are available. Industrial Enclosure compatible models MSXB 074-01-E3K-F: female DB-37 connector panel Other panel options are available. Stand-Alone and Single-Board-Enclosu re models Contact Microstar Laboratories for more information. Channel-to-Channel and Channel-to-PC Isolation – MSXB074
Description
The MSXB 074 Isolated 4-20 mA Current Loop Output module provides isolated current outputs for DAP systems. Transmit signals on up to eight 4-20 mA current loops for real-time control of machinery or process equipment, or for automated test of sensors and process equipment. Each module is calibrated for current outputs. MSXB 074 includes eight loop-powered current outputs, each with its own ground, isolated from the PC. The actual range is 0-24 mA, and this extended range lets you use the product to test any of your 4-20 mA circuits: 0 mA simulates an open circuit and 24 mA is 20% over the normal range. Like other SI modules, MSXB 074 connects to a DAP board directly controlled by a PC or by a DAPserver. The DAP can send dynamic signals to the current outputs on the MSXB 074 SI module at an aggregate update rate as high as 1M updates/second. Connect multiple Isolated 4-20 mA Current Loop Output modules to a single DAP board for high-channel-count systems. For a complete current loop test system, add the Isolated 4-20 mA Input module MSXB 086. MSXB 074 is usually installed in an Industrial Enclosure and uses a DB-37 connector. Other options are available. Industrial Enclosure compatible models MSXB 074-01-E3K-F: female DB-37 connector panel Other panel options are available. Stand-Alone and Single-Board-Enclosu re models Contact Microstar Laboratories for more information. Channel-to-Channel and Channel-to-PC Isolation – MSXB074

Suppliers

Company
Product
Description
Supplier Links
Current Loop Output Signal Interface Modules - MSXB 074 - Microstar Laboratories, Inc.
Bellevue, WA, USA
Current Loop Output Signal Interface Modules
MSXB 074
Current Loop Output Signal Interface Modules MSXB 074
The MSXB 074 Isolated 4-20 mA Current Loop Output module provides isolated current outputs for DAP systems. Transmit signals on up to eight 4-20 mA current loops for real-time control of machinery or process equipment, or for automated test of sensors and process equipment. Each module is calibrated for current outputs. MSXB 074 includes eight loop-powered current outputs, each with its own ground, isolated from the PC. The actual range is 0-24 mA, and this extended range lets you use the product to test any of your 4-20 mA circuits: 0 mA simulates an open circuit and 24 mA is 20% over the normal range. Like other SI modules, MSXB 074 connects to a DAP board directly controlled by a PC or by a DAPserver. The DAP can send dynamic signals to the current outputs on the MSXB 074 SI module at an aggregate update rate as high as 1M updates/second. Connect multiple Isolated 4-20 mA Current Loop Output modules to a single DAP board for high-channel-count systems. For a complete current loop test system, add the Isolated 4-20 mA Input module MSXB 086. MSXB 074 is usually installed in an Industrial Enclosure and uses a DB-37 connector. Other options are available. Industrial Enclosure compatible models MSXB 074-01-E3K-F: female DB-37 connector panel Other panel options are available. Stand-Alone and Single-Board-Enclosu re models Contact Microstar Laboratories for more information. Channel-to-Channel and Channel-to-PC Isolation – MSXB074

The MSXB 074 Isolated 4-20 mA Current Loop Output module provides isolated current outputs for DAP systems. Transmit signals on up to eight 4-20 mA current loops for real-time control of machinery or process equipment, or for automated test of sensors and process equipment. Each module is calibrated for current outputs.

MSXB 074 includes eight loop-powered current outputs, each with its own ground, isolated from the PC. The actual range is 0-24 mA, and this extended range lets you use the product to test any of your 4-20 mA circuits: 0 mA simulates an open circuit and 24 mA is 20% over the normal range.

Like other SI modules, MSXB 074 connects to a DAP board directly controlled by a PC or by a DAPserver. The DAP can send dynamic signals to the current outputs on the MSXB 074 SI module at an aggregate update rate as high as 1M updates/second.

Connect multiple Isolated 4-20 mA Current Loop Output modules to a single DAP board for high-channel-count systems.

For a complete current loop test system, add the Isolated 4-20 mA Input module MSXB 086.

MSXB 074 is usually installed in an Industrial Enclosure and uses a DB-37 connector. Other options are available.

Industrial Enclosure compatible models

  • MSXB 074-01-E3K-F: female DB-37 connector panel
  • Other panel options are available.

Stand-Alone and Single-Board-Enclosure models

  • Contact Microstar Laboratories for more information.

Channel-to-Channel and Channel-to-PC Isolation – MSXB074

Supplier's Site

Technical Specifications

  Microstar Laboratories, Inc.
Product Category Signal Converters
Product Number MSXB 074
Product Name Current Loop Output Signal Interface Modules
Signal Converter Type Current Loop Converter
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExLine, EXL-IM-9182 -  - Rotork plc
Specs
Form Factor DIN Rail
Outputs Analog Current Output
DC Voltage 24 V DC
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
Voltage-to-Frequency & Frequency-to-Voltage Converters - 1112216 - RS Components, Ltd.
Specs
Signal Converter Type Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Non-Synchronous
Agency Approval RoHS Compliant
View Details