Built for teamwork, Microsoft Surface Hub works beautifully in the modern workplace. The fully integrated design, choice of two screen sizes (84” and 55”), and flexible mounting configurations means that there’s a solution for your business needs.
Ideal for larger settings like medium and large conference rooms, the 84” model allows three people to comfortably interact with the screen simultaneously. With 4K resolution on a very large display, it also makes a great place to share and analyze data. With natural inking and advanced touch capabilities at its core, the 84” model makes collaborating on a large screen both inviting and easy.
| Microsoft Corp. | |
|---|---|
| Product Category | Handheld and Portable Computers |
| Product Name | Surface Hub |
| Operating System | Microsoft® |
| Processor | Intel 386 Family |
| Main Memory | 8.00 GB |