Microsemi Corp. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ZL40206LDG1 ZL40206LDG1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 800355-ZL40206LDG1 Packaging: Tray Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency - Max: 750MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.465 V Input: CML, HCSL, LVCMOS, LVDS, LVPECL Output: LVPECL Family Name: ZL40206 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): Si5330G-B00218-GM; SI5330G-B00218-GMR; SI5330G-A00217-GM; Si5330G-A00218-GM; ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 800355-ZL40206LDG1 Packaging: Tray Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency - Max: 750MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.465 V Input: CML, HCSL, LVCMOS, LVDS, LVPECL Output: LVPECL Family Name: ZL40206 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): Si5330G-B00218-GM; SI5330G-B00218-GMR; SI5330G-A00217-GM; Si5330G-A00218-GM; ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ZL40206LDG1 - 800355-ZL40206LDG1 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ZL40206LDG1
800355-ZL40206LDG1
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ZL40206LDG1 800355-ZL40206LDG1
Manufacturer: Microsemi Corporation Win Source Part Number: 800355-ZL40206LDG1 Packaging: Tray Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency - Max: 750MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.465 V Input: CML, HCSL, LVCMOS, LVDS, LVPECL Output: LVPECL Family Name: ZL40206 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): Si5330G-B00218-GM; SI5330G-B00218-GMR; SI5330G-A00217-GM; Si5330G-A00218-GM; ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 800355-ZL40206LDG1
Packaging: Tray
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Frequency - Max: 750MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.465 V
Input: CML, HCSL, LVCMOS, LVDS, LVPECL
Output: LVPECL
Family Name: ZL40206
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-QFN (5x5)
Alternative Parts (Cross-Reference): Si5330G-B00218-GM; SI5330G-B00218-GMR; SI5330G-A00217-GM; Si5330G-A00218-GM;
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 800355-ZL40206LDG1
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ZL40206LDG1
Device Type Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Rtc, I2C, Rv-3029, 8Ppm, 10Son; Date Format Micro Crystal - 09X0508 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HC7046AN,112 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Through Hole
Frequency 21 MHz
View Details
Real Time Clocks - 1898329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details