Manufacturer: Microsemi Corporation
Win Source Part Number: 800353-ZL38004GGG2
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 96-VFBGA
Specifications: 163.84Mbps
Applications: Communication Systems
Operating Supply Voltage: 1.2V
Function: Voice Processor
Interface: I2S, SPI, UART
Number of Channels: 2
Family Name: ZL38004
Categories: Integrated Circuits (ICs)
Introduction Date: October 15, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 800353-ZL38004GGG2 |
| Product Name | Audio Special Purpose - ZL38004GGG2 |
| Supply Voltage (VS) | 1.2 volts |