Microsemi Corp. Quad 19.44MHz Clock and Timing IC ZL30402/QCC

Description
PLL Clock Multiplier Quad Up to 19.44MHz 80-Pin LQFP EP Tray Product overview: ZL30402/QCC from Microsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 19.44MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Quad, 19.44MHz, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ZL30402/QCC can be used for catalog matching and distributor lookup.
Request a Quote
Description
PLL Clock Multiplier Quad Up to 19.44MHz 80-Pin LQFP EP Tray Product overview: ZL30402/QCC from Microsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 19.44MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Quad, 19.44MHz, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ZL30402/QCC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quad 19.44MHz Clock and Timing IC - 763-ZL30402/QCC - ERSAELECTRONICS PTE. LTD.
Singapore
Quad 19.44MHz Clock and Timing IC
763-ZL30402/QCC
Quad 19.44MHz Clock and Timing IC 763-ZL30402/QCC
PLL Clock Multiplier Quad Up to 19.44MHz 80-Pin LQFP EP Tray Product overview: ZL30402/QCC from Microsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 19.44MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Quad, 19.44MHz, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ZL30402/QCC can be used for catalog matching and distributor lookup.

PLL Clock Multiplier Quad Up to 19.44MHz 80-Pin LQFP EP Tray Product overview: ZL30402/QCC from Microsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 19.44MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Quad, 19.44MHz, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ZL30402/QCC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 763-ZL30402/QCC
Product Name Quad 19.44MHz Clock and Timing IC
Package Type Tray
Unlock Full Specs
to access all available technical data

Similar Products

 - LV8572AN - Rochester Electronics
Specs
Bus Interface CMOS
Package Type DIP
View Details
3 suppliers
Programmable Timers and Oscillators - 1727-5961-2-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 2 to 6 volts
Frequency 89 MHz
View Details
3 suppliers
SMD 32.7680KHZ 12.5PF Clock and Timing IC - 171-CC5V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
 - D8254-2 - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP
View Details
2 suppliers