Manufacturer: Microsemi Corporation
Win Source Part Number: 800350-ZL30343GGG2
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 100-FBGA
Frequency - Max: 622.08MHz
Number of Circuits: 1
Mounting: SMD
Input: Clock
Output: Clock
PLL: Yes
Main Purpose: Ethernet, SONET/SDH, Stratum, Telecom
Family Name: ZL30343
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-CABGA (9x9)
Alternative Parts (Cross-Reference): ZL30343GGG;
Introduction Date: May 27, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 800350-ZL30343GGG2 |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - ZL30343GGG2 |
| Device Type | Clock Generator |