Microsemi Corp. Clock/Timing - Clock/Timing - Application Specific - ZL30320GKG2 ZL30320GKG2

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 214690-ZL30320GKG2 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Main Purpose: Ethernet Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 256-BGA (17x17) Maximum Input Frequency: 125MHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 90
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 214690-ZL30320GKG2 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Main Purpose: Ethernet Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 256-BGA (17x17) Maximum Input Frequency: 125MHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ZL30320GKG2
214690-ZL30320GKG2
Clock/Timing - Clock/Timing - Application Specific - ZL30320GKG2 214690-ZL30320GKG2
Manufacturer: Microsemi Corporation Win Source Part Number: 214690-ZL30320GKG2 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Main Purpose: Ethernet Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 256-BGA (17x17) Maximum Input Frequency: 125MHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Microsemi Corporation
Win Source Part Number: 214690-ZL30320GKG2
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Main Purpose: Ethernet
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 256-BGA (17x17)
Maximum Input Frequency: 125MHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 214690-ZL30320GKG2
Product Name Clock/Timing - Clock/Timing - Application Specific - ZL30320GKG2
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4106BCP-REEL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 6000 MHz
View Details
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1155564-SI4123-D-GMR - Win Source Electronics
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 28-VFQFN Exposed Pad
View Details
6 suppliers
CDC2510C 3.3-V Phase-Lock Loop Clock Driver - CDC2510CPW - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
6 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY23EP05SXC-1T-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers