Microsemi Corp. Clock/Timing - Clock/Timing - Application Specific - ZL30316GKG2 ZL30316GKG2

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 135368-ZL30316GKG2 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Main Purpose: Ethernet Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 256-BGA (17x17) Maximum Input Frequency: 125MHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 90
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 135368-ZL30316GKG2 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Main Purpose: Ethernet Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 256-BGA (17x17) Maximum Input Frequency: 125MHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - ZL30316GKG2 - 135368-ZL30316GKG2 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ZL30316GKG2
135368-ZL30316GKG2
Clock/Timing - Clock/Timing - Application Specific - ZL30316GKG2 135368-ZL30316GKG2
Manufacturer: Microsemi Corporation Win Source Part Number: 135368-ZL30316GKG2 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Main Purpose: Ethernet Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 256-BGA (17x17) Maximum Input Frequency: 125MHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Microsemi Corporation
Win Source Part Number: 135368-ZL30316GKG2
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Main Purpose: Ethernet
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 256-BGA (17x17)
Maximum Input Frequency: 125MHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 135368-ZL30316GKG2
Product Name Clock/Timing - Clock/Timing - Application Specific - ZL30316GKG2
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 1921662 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Clock and Timing IC - 728-SI51211-A01AFM - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Tube
Supply Voltage 2.38 to 3.63 volts
View Details
5 suppliers
Rtc, Spi, Rv-3049, 8Ppm, 10Son; Date Format Micro Crystal - 09X0511 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers