Microsemi Corp. Clock/Timing - Clock/Timing - Application Specific - ZL30154GGG2 ZL30154GGG2

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 800340-ZL30154GGG2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 100-LBGA Frequency - Max: 750MHz Number of Circuits: 1 Mounting: SMD Input: Clock Output: HCSL, LVCMOS, LVDS, LVPECL PLL: Yes Main Purpose: Ethernet, SONET/SDH, Stratum Family Name: ZL30154 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LBGA (11x11) Introduction Date: January 16, 2012 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 800340-ZL30154GGG2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 100-LBGA Frequency - Max: 750MHz Number of Circuits: 1 Mounting: SMD Input: Clock Output: HCSL, LVCMOS, LVDS, LVPECL PLL: Yes Main Purpose: Ethernet, SONET/SDH, Stratum Family Name: ZL30154 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LBGA (11x11) Introduction Date: January 16, 2012 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - ZL30154GGG2 - 800340-ZL30154GGG2 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ZL30154GGG2
800340-ZL30154GGG2
Clock/Timing - Clock/Timing - Application Specific - ZL30154GGG2 800340-ZL30154GGG2
Manufacturer: Microsemi Corporation Win Source Part Number: 800340-ZL30154GGG2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 100-LBGA Frequency - Max: 750MHz Number of Circuits: 1 Mounting: SMD Input: Clock Output: HCSL, LVCMOS, LVDS, LVPECL PLL: Yes Main Purpose: Ethernet, SONET/SDH, Stratum Family Name: ZL30154 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LBGA (11x11) Introduction Date: January 16, 2012 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 800340-ZL30154GGG2
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 100-LBGA
Frequency - Max: 750MHz
Number of Circuits: 1
Mounting: SMD
Input: Clock
Output: HCSL, LVCMOS, LVDS, LVPECL
PLL: Yes
Main Purpose: Ethernet, SONET/SDH, Stratum
Family Name: ZL30154
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LBGA (11x11)
Introduction Date: January 16, 2012
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 800340-ZL30154GGG2
Product Name Clock/Timing - Clock/Timing - Application Specific - ZL30154GGG2
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4153YCPZ-RL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDC391 1-To-6 Clock Driver With Selectable Polarity - CDC391D - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC
View Details
4 suppliers