Microsemi Corp. Clock/Timing - Clock/Timing - Application Specific - ZL30145GGG2 ZL30145GGG2

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 800338-ZL30145GGG2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 64-BGA Frequency - Max: 622.08MHz Number of Circuits: 1 Mounting: SMD Input: Clock Output: Clock PLL: Yes Main Purpose: Ethernet, SONET/SDH, Telecom Family Name: ZL30145 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-CABGA (9x9) Introduction Date: October 15, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 800338-ZL30145GGG2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 64-BGA Frequency - Max: 622.08MHz Number of Circuits: 1 Mounting: SMD Input: Clock Output: Clock PLL: Yes Main Purpose: Ethernet, SONET/SDH, Telecom Family Name: ZL30145 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-CABGA (9x9) Introduction Date: October 15, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ZL30145GGG2
800338-ZL30145GGG2
Clock/Timing - Clock/Timing - Application Specific - ZL30145GGG2 800338-ZL30145GGG2
Manufacturer: Microsemi Corporation Win Source Part Number: 800338-ZL30145GGG2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 64-BGA Frequency - Max: 622.08MHz Number of Circuits: 1 Mounting: SMD Input: Clock Output: Clock PLL: Yes Main Purpose: Ethernet, SONET/SDH, Telecom Family Name: ZL30145 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-CABGA (9x9) Introduction Date: October 15, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 800338-ZL30145GGG2
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 64-BGA
Frequency - Max: 622.08MHz
Number of Circuits: 1
Mounting: SMD
Input: Clock
Output: Clock
PLL: Yes
Main Purpose: Ethernet, SONET/SDH, Telecom
Family Name: ZL30145
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-CABGA (9x9)
Introduction Date: October 15, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 800338-ZL30145GGG2
Product Name Clock/Timing - Clock/Timing - Application Specific - ZL30145GGG2
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4218BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2500 MHz
View Details
Clock and Timing IC - 728-CDCE906R005PWR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Bulk
Supply Voltage 3 to 3.6 volts
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI51211-A1MAFMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 8-WFDFN Exposed Pad
View Details