Microsemi Corp. Clock/Timing - Clock/Timing - Application Specific - ZL30130GGG2 ZL30130GGG2

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 800335-ZL30130GGG2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 100-FBGA Frequency - Max: 622.08MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.97 V ~ 3.63 V Input: LVCMOS Output: LVCMOS, LVPECL PLL: Yes Main Purpose: Ethernet, SONET/SDH, Stratum Family Name: ZL30130 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-CABGA (9x9) Alternative Parts (Cross-Reference): ZL30130GGG; Introduction Date: February 25, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 800335-ZL30130GGG2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 100-FBGA Frequency - Max: 622.08MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.97 V ~ 3.63 V Input: LVCMOS Output: LVCMOS, LVPECL PLL: Yes Main Purpose: Ethernet, SONET/SDH, Stratum Family Name: ZL30130 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-CABGA (9x9) Alternative Parts (Cross-Reference): ZL30130GGG; Introduction Date: February 25, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - ZL30130GGG2 - 800335-ZL30130GGG2 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ZL30130GGG2
800335-ZL30130GGG2
Clock/Timing - Clock/Timing - Application Specific - ZL30130GGG2 800335-ZL30130GGG2
Manufacturer: Microsemi Corporation Win Source Part Number: 800335-ZL30130GGG2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 100-FBGA Frequency - Max: 622.08MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.97 V ~ 3.63 V Input: LVCMOS Output: LVCMOS, LVPECL PLL: Yes Main Purpose: Ethernet, SONET/SDH, Stratum Family Name: ZL30130 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-CABGA (9x9) Alternative Parts (Cross-Reference): ZL30130GGG; Introduction Date: February 25, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 800335-ZL30130GGG2
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 100-FBGA
Frequency - Max: 622.08MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.97 V ~ 3.63 V
Input: LVCMOS
Output: LVCMOS, LVPECL
PLL: Yes
Main Purpose: Ethernet, SONET/SDH, Stratum
Family Name: ZL30130
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-CABGA (9x9)
Alternative Parts (Cross-Reference): ZL30130GGG;
Introduction Date: February 25, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 800335-ZL30130GGG2
Product Name Clock/Timing - Clock/Timing - Application Specific - ZL30130GGG2
Device Type Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVCMOS, LVPECL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, Spi, Rv-3049, 6Ppm, 10Son; Date Format Micro Crystal - 09X0510 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-4BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1750 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details