Microsemi Corp. Clock/Timing - Clock/Timing - Application Specific - ZL30121GGG2V2 ZL30121GGG2V2

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 800333-ZL30121GGG2V2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 100-FBGA Frequency - Max: 622.08MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.97 V ~ 3.63 V Input: LVCMOS Output: LVCMOS, LVPECL PLL: Yes Main Purpose: SONET/SDH, Stratum Family Name: ZL30121 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-CABGA (9x9) Introduction Date: May 07, 2007 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 800333-ZL30121GGG2V2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 100-FBGA Frequency - Max: 622.08MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.97 V ~ 3.63 V Input: LVCMOS Output: LVCMOS, LVPECL PLL: Yes Main Purpose: SONET/SDH, Stratum Family Name: ZL30121 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-CABGA (9x9) Introduction Date: May 07, 2007 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - ZL30121GGG2V2 - 800333-ZL30121GGG2V2 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ZL30121GGG2V2
800333-ZL30121GGG2V2
Clock/Timing - Clock/Timing - Application Specific - ZL30121GGG2V2 800333-ZL30121GGG2V2
Manufacturer: Microsemi Corporation Win Source Part Number: 800333-ZL30121GGG2V2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 100-FBGA Frequency - Max: 622.08MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.97 V ~ 3.63 V Input: LVCMOS Output: LVCMOS, LVPECL PLL: Yes Main Purpose: SONET/SDH, Stratum Family Name: ZL30121 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-CABGA (9x9) Introduction Date: May 07, 2007 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 800333-ZL30121GGG2V2
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 100-FBGA
Frequency - Max: 622.08MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.97 V ~ 3.63 V
Input: LVCMOS
Output: LVCMOS, LVPECL
PLL: Yes
Main Purpose: SONET/SDH, Stratum
Family Name: ZL30121
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-CABGA (9x9)
Introduction Date: May 07, 2007
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 800333-ZL30121GGG2V2
Product Name Clock/Timing - Clock/Timing - Application Specific - ZL30121GGG2V2
Device Type Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVCMOS, LVPECL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 6902848 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type Son
Operating Temperature -40 C (-40 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY22800KFXCTTR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-3BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1950 MHz
View Details