Microsemi Corp. Clock/Timing - Clock/Timing - Application Specific - ZL30106QDG1 ZL30106QDG1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 214685-ZL30106QDG1 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: Clock Main Purpose: SONET/SDH/PDH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-TQFP (10x10) Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 65.536MHz Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 214685-ZL30106QDG1 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: Clock Main Purpose: SONET/SDH/PDH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-TQFP (10x10) Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 65.536MHz Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ZL30106QDG1
214685-ZL30106QDG1
Clock/Timing - Clock/Timing - Application Specific - ZL30106QDG1 214685-ZL30106QDG1
Manufacturer: Microsemi Corporation Win Source Part Number: 214685-ZL30106QDG1 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: Clock Main Purpose: SONET/SDH/PDH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-TQFP (10x10) Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 65.536MHz Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 214685-ZL30106QDG1
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: Clock
Main Purpose: SONET/SDH/PDH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-TQFP (10x10)
Supply Voltage - Operating: 2.97 V to 3.63 V
Maximum Input Frequency: 65.536MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 214685-ZL30106QDG1
Product Name Clock/Timing - Clock/Timing - Application Specific - ZL30106QDG1
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 64-TQFP (10x10)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CYW320OXC-3 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
2 suppliers
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock Synthesizers - 1921207 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details