Microsemi Corp. Embedded - Embedded - Microcontrollers - Application Specific - WP32C2M6NFEI-400B2 WP32C2M6NFEI-400B2

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 813765-WP32C2M6NFEI- 400B2 Mounting Style: SMD Core Processor: MIPS32 34Kc Applications: Network Processor Interface: I2C, RMII, UART Program Memory Type: SRAM Supplier Device Package: 896-FCBGA (31x31) Manufacturer Package: 896-BGA, FCBGA Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 27
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 813765-WP32C2M6NFEI- 400B2 Mounting Style: SMD Core Processor: MIPS32 34Kc Applications: Network Processor Interface: I2C, RMII, UART Program Memory Type: SRAM Supplier Device Package: 896-FCBGA (31x31) Manufacturer Package: 896-BGA, FCBGA Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 27
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - WP32C2M6NFEI-400B2 - 813765-WP32C2M6NFEI-400B2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - WP32C2M6NFEI-400B2
813765-WP32C2M6NFEI-400B2
Embedded - Embedded - Microcontrollers - Application Specific - WP32C2M6NFEI-400B2 813765-WP32C2M6NFEI-400B2
Manufacturer: Microsemi Corporation Win Source Part Number: 813765-WP32C2M6NFEI- 400B2 Mounting Style: SMD Core Processor: MIPS32 34Kc Applications: Network Processor Interface: I2C, RMII, UART Program Memory Type: SRAM Supplier Device Package: 896-FCBGA (31x31) Manufacturer Package: 896-BGA, FCBGA Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 27

Manufacturer: Microsemi Corporation
Win Source Part Number: 813765-WP32C2M6NFEI-400B2
Mounting Style: SMD
Core Processor: MIPS32 34Kc
Applications: Network Processor
Interface: I2C, RMII, UART
Program Memory Type: SRAM
Supplier Device Package: 896-FCBGA (31x31)
Manufacturer Package: 896-BGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 27

Buy Now
400MHZ Embedded Microcontroller MCU - 769-WP32C2M6NFEI-400B2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microcontroller MCU
769-WP32C2M6NFEI-400B2
400MHZ Embedded Microcontroller MCU 769-WP32C2M6NFEI-400B2
WINPATH3 2C2M6 PROC. 400MHZ B2 Product overview: WP32C2M6NFEI-400B2 from Microsemi is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 400MHZ, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-WP32C2M6NFEI-400 B2 can be used for catalog matching and distributor lookup.

WINPATH3 2C2M6 PROC. 400MHZ B2 Product overview: WP32C2M6NFEI-400B2 from Microsemi is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 400MHZ, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-WP32C2M6NFEI-400B2 can be used for catalog matching and distributor lookup.

Supplier's Site
Application Specific Microcontrollers - WP32C2M6NFEI-400B2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
WP32C2M6NFEI-400B2
Application Specific Microcontrollers WP32C2M6NFEI-400B2
WINPATH3 2C2M6 PROC. 400MHZ B2

WINPATH3 2C2M6 PROC. 400MHZ B2

Buy Now
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers - WP32C2M6NFEI-400B2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
WP32C2M6NFEI-400B2
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers WP32C2M6NFEI-400B2
WINPATH3 2C2M6 PROC. 400MHZ B2

WINPATH3 2C2M6 PROC. 400MHZ B2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 813765-WP32C2M6NFEI-400B2 769-WP32C2M6NFEI-400B2 WP32C2M6NFEI-400B2 WP32C2M6NFEI-400B2
Product Name Embedded - Embedded - Microcontrollers - Application Specific - WP32C2M6NFEI-400B2 400MHZ Embedded Microcontroller MCU Application Specific Microcontrollers Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
ROM Type SRAM
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C01976700 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details