Microsemi Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific WP3262W6NFEI-320B2

Description
Win Source Part Number: 1030862-WP3262W6NFEI -320B2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Core Processor: MIPS32® 34Kc™ Package: Tray Applications: Network Processor Standard Package: 1 Mounting: SMD (SMT) Interface: I2C, RMII, UART Program Memory Type: SRAM Supplier Device Package: 896-FCBGA (31x31) ECCN: OBSOLETE Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Microsemi Corporation Other Names: 150-WP3262W6NFEI-320 B2,WP3262W6NFEI-320B 2-ND Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1030862-WP3262W6NFEI -320B2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Core Processor: MIPS32® 34Kc™ Package: Tray Applications: Network Processor Standard Package: 1 Mounting: SMD (SMT) Interface: I2C, RMII, UART Program Memory Type: SRAM Supplier Device Package: 896-FCBGA (31x31) ECCN: OBSOLETE Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Microsemi Corporation Other Names: 150-WP3262W6NFEI-320 B2,WP3262W6NFEI-320B 2-ND Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - 1030862-WP3262W6NFEI-320B2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
1030862-WP3262W6NFEI-320B2
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific 1030862-WP3262W6NFEI-320B2
Win Source Part Number: 1030862-WP3262W6NFEI -320B2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Core Processor: MIPS32® 34Kc™ Package: Tray Applications: Network Processor Standard Package: 1 Mounting: SMD (SMT) Interface: I2C, RMII, UART Program Memory Type: SRAM Supplier Device Package: 896-FCBGA (31x31) ECCN: OBSOLETE Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Microsemi Corporation Other Names: 150-WP3262W6NFEI-320 B2,WP3262W6NFEI-320B 2-ND Product Status: Obsolete

Win Source Part Number: 1030862-WP3262W6NFEI-320B2
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Core Processor: MIPS32® 34Kc™
Package: Tray
Applications: Network Processor
Standard Package: 1
Mounting: SMD (SMT)
Interface: I2C, RMII, UART
Program Memory Type: SRAM
Supplier Device Package: 896-FCBGA (31x31)
ECCN: OBSOLETE
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Microsemi Corporation
Other Names: 150-WP3262W6NFEI-320B2,WP3262W6NFEI-320B2-ND
Product Status: Obsolete

Buy Now
320MHZ Embedded Microcontroller MCU - 769-WP3262W6NFEI-320B2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
320MHZ Embedded Microcontroller MCU
769-WP3262W6NFEI-320B2
320MHZ Embedded Microcontroller MCU 769-WP3262W6NFEI-320B2
WINPATH3 262W6 PROC.320MHZ, LF Product overview: WP3262W6NFEI-320B2 from Microsemi is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 320MHZ, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-WP3262W6NFEI-320 B2 can be used for catalog matching and distributor lookup.

WINPATH3 262W6 PROC.320MHZ, LF Product overview: WP3262W6NFEI-320B2 from Microsemi is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 320MHZ, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-WP3262W6NFEI-320B2 can be used for catalog matching and distributor lookup.

Supplier's Site
Application Specific Microcontrollers - WP3262W6NFEI-320B2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
WP3262W6NFEI-320B2
Application Specific Microcontrollers WP3262W6NFEI-320B2
WINPATH3 262W6 PROC.320MHZ, LF

WINPATH3 262W6 PROC.320MHZ, LF

Buy Now
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers - WP3262W6NFEI-320B2 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
WP3262W6NFEI-320B2
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers WP3262W6NFEI-320B2
WINPATH3 262W6 PROC.320MHZ, LF

WINPATH3 262W6 PROC.320MHZ, LF

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1030862-WP3262W6NFEI-320B2 769-WP3262W6NFEI-320B2 WP3262W6NFEI-320B2 WP3262W6NFEI-320B2
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific 320MHZ Embedded Microcontroller MCU Application Specific Microcontrollers Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
ROM Type SRAM
Unlock Full Specs
to access all available technical data

Similar Products

32-bit 1GHz 128KB VQFN Embedded Microcontroller MCU - 879-CC1310F128RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details