Microsemi Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific WP3260W2EFEI-400B2

Description
Win Source Part Number: 1228012-WP3260W2EFEI -400B2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Core Processor: MIPS32® 34Kc™ Package: Tray Applications: Network Processor Standard Package: 1 Mounting: SMD (SMT) Interface: I2C, RMII, UART Program Memory Type: SRAM Package / Case: 896-BGA, FCBGA Supplier Device Package: 896-FCBGA (31x31) ECCN: OBSOLETE Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Microsemi Corporation Other Names: WP3260W2EFEI-400B2-N D,150-WP3260W2EFEI-4 00B2 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1228012-WP3260W2EFEI -400B2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Core Processor: MIPS32® 34Kc™ Package: Tray Applications: Network Processor Standard Package: 1 Mounting: SMD (SMT) Interface: I2C, RMII, UART Program Memory Type: SRAM Package / Case: 896-BGA, FCBGA Supplier Device Package: 896-FCBGA (31x31) ECCN: OBSOLETE Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Microsemi Corporation Other Names: WP3260W2EFEI-400B2-N D,150-WP3260W2EFEI-4 00B2 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - 1228012-WP3260W2EFEI-400B2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
1228012-WP3260W2EFEI-400B2
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific 1228012-WP3260W2EFEI-400B2
Win Source Part Number: 1228012-WP3260W2EFEI -400B2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Core Processor: MIPS32® 34Kc™ Package: Tray Applications: Network Processor Standard Package: 1 Mounting: SMD (SMT) Interface: I2C, RMII, UART Program Memory Type: SRAM Package / Case: 896-BGA, FCBGA Supplier Device Package: 896-FCBGA (31x31) ECCN: OBSOLETE Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Microsemi Corporation Other Names: WP3260W2EFEI-400B2-N D,150-WP3260W2EFEI-4 00B2 Product Status: Obsolete

Win Source Part Number: 1228012-WP3260W2EFEI-400B2
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Core Processor: MIPS32® 34Kc™
Package: Tray
Applications: Network Processor
Standard Package: 1
Mounting: SMD (SMT)
Interface: I2C, RMII, UART
Program Memory Type: SRAM
Package / Case: 896-BGA, FCBGA
Supplier Device Package: 896-FCBGA (31x31)
ECCN: OBSOLETE
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Microsemi Corporation
Other Names: WP3260W2EFEI-400B2-ND,150-WP3260W2EFEI-400B2
Product Status: Obsolete

Buy Now
Application Specific Microcontrollers - WP3260W2EFEI-400B2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
WP3260W2EFEI-400B2
Application Specific Microcontrollers WP3260W2EFEI-400B2
WINPATH3 260W2E PROC 400MHZ LF

WINPATH3 260W2E PROC 400MHZ LF

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1228012-WP3260W2EFEI-400B2 WP3260W2EFEI-400B2
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific Application Specific Microcontrollers
ROM Type SRAM
Unlock Full Specs
to access all available technical data

Similar Products