Microsemi Corp. Interface - Interface - Drivers, Receivers, Transceivers - VSC7280XVS-03 VSC7280XVS-03

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 804432-VSC7280XVS-03 Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: XGMII Number of Drivers/Receivers: 8/8 Part Status: Obsolete (End Of Life) Supplier Device Package: 448-TEBGA (23x23) Manufacturer Package: 448-TBGA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.5V, 1.8V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 804432-VSC7280XVS-03 Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: XGMII Number of Drivers/Receivers: 8/8 Part Status: Obsolete (End Of Life) Supplier Device Package: 448-TEBGA (23x23) Manufacturer Package: 448-TBGA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.5V, 1.8V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - VSC7280XVS-03 - 804432-VSC7280XVS-03 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - VSC7280XVS-03
804432-VSC7280XVS-03
Interface - Interface - Drivers, Receivers, Transceivers - VSC7280XVS-03 804432-VSC7280XVS-03
Manufacturer: Microsemi Corporation Win Source Part Number: 804432-VSC7280XVS-03 Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: XGMII Number of Drivers/Receivers: 8/8 Part Status: Obsolete (End Of Life) Supplier Device Package: 448-TEBGA (23x23) Manufacturer Package: 448-TBGA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.5V, 1.8V

Manufacturer: Microsemi Corporation
Win Source Part Number: 804432-VSC7280XVS-03
Packaging: Tray
Type: Transceiver
Mounting Style: SMD
Protocol: XGMII
Number of Drivers/Receivers: 8/8
Part Status: Obsolete (End Of Life)
Supplier Device Package: 448-TEBGA (23x23)
Manufacturer Package: 448-TBGA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.5V, 1.8V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 804432-VSC7280XVS-03
Product Name Interface - Interface - Drivers, Receivers, Transceivers - VSC7280XVS-03
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ICL3222CP - 874154-ICL3222CP - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details