Microsemi Corp. Interface - Interface - Drivers, Receivers, Transceivers - VSC7216XUI-02 VSC7216XUI-02

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 808086-VSC7216XUI-02 Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: IEEE 802.3 Number of Drivers/Receivers: 4/4 Part Status: Obsolete (End Of Life) Manufacturer Package: 256-BGA Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 60 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.375V ~ 2.625V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 808086-VSC7216XUI-02 Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: IEEE 802.3 Number of Drivers/Receivers: 4/4 Part Status: Obsolete (End Of Life) Manufacturer Package: 256-BGA Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 60 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.375V ~ 2.625V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - VSC7216XUI-02 - 808086-VSC7216XUI-02 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - VSC7216XUI-02
808086-VSC7216XUI-02
Interface - Interface - Drivers, Receivers, Transceivers - VSC7216XUI-02 808086-VSC7216XUI-02
Manufacturer: Microsemi Corporation Win Source Part Number: 808086-VSC7216XUI-02 Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: IEEE 802.3 Number of Drivers/Receivers: 4/4 Part Status: Obsolete (End Of Life) Manufacturer Package: 256-BGA Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 60 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.375V ~ 2.625V

Manufacturer: Microsemi Corporation
Win Source Part Number: 808086-VSC7216XUI-02
Packaging: Tray
Type: Transceiver
Mounting Style: SMD
Protocol: IEEE 802.3
Number of Drivers/Receivers: 4/4
Part Status: Obsolete (End Of Life)
Manufacturer Package: 256-BGA
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 60
MSL Level: 4 (72 Hours)
Supply Voltage (V): 2.375V ~ 2.625V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 808086-VSC7216XUI-02
Product Name Interface - Interface - Drivers, Receivers, Transceivers - VSC7216XUI-02
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ADN4696EBRZ-RL7 - 910587-ADN4696EBRZ-RL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details