MICROSEMI CORP.
UXN6M9P -- RF AND WIRELESS - RF MISC ICS AND MODULES
Microsemi Corp.
RF and Wireless - RF Misc ICs and Modules
UXN6M9P
Description
PRESCALER - DC-9GHZ
Description
PRESCALER - DC-9GHZ
Suppliers
RF and Wireless - RF Misc ICs and Modules
UXN6M9P
Supplier's Site
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
UXN6M9P |
|
Product Name
|
RF and Wireless - RF Misc ICs and Modules |
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
IR-UWB
Operating Frequency
6500 to 8000 MHz
View Details
Technology
GPS; GPS/GNSS
Supply Voltage
Other; 1.5V ~ 3.6V
Package Type
6-XFDFN
View Details
Device Type
Receiver
Operating Frequency
0.5200 to 108 MHz
Bias Current
130 mA
View Details