The UXN6M9P is a programmable integer divider designed for RF applications, capable of operating within a frequency range of DC to 9 GHz. It supports divide ratios from 8 to 511, making it suitable for various high-frequency synthesizer applications. The device features both single-ended and differential inputs and outputs, with CMOS and LVTTL compatible parallel control inputs for easy integration into systems. With a compact 6 mm x 6 mm leadless plastic surface mount package, the UXN6M9P offers low power consumption, drawing a typical current of 140 mA at a negative supply voltage of -3.3 V. The output power can reach up to +4 dBm, and the device is characterized by fast switching capabilities. The junction-case thermal resistance is rated at 34 °C/W, ensuring efficient thermal management. This product is ideal for engineers looking for a versatile and efficient solution for programmable frequency generation in RF applications.
RF IC Divide-by-8 0Hz ~ 9GHz 40-QFN (6x6)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | UXN6M9P |
| Product Name | RF Misc ICs and Modules |