Manufacturer: Microsemi Corporation
Win Source Part Number: 1325040-UTV005
Category: Discrete Semiconductor Products>Transistors
Packaging: Bulk
Standard Package: 1
Mounting: Chassis, Stud Mount
Power - Max: 8W
Voltage - Collector Emitter Breakdown (Max): 24V
Current - Collector (Ic) (Max): 750mA
Gain: 11dB
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 100mA, 5V
Frequency - Transition: 470MHz ~ 860MHz
Supplier Device Package: 55FT
Temperature Range - Operating: 200°C (TJ)
Case / Package: 55FT
ECCN: EAR99
Fake Threat In the Open Market: 67
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: 150-UTV005,UTV005-ND
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
RF TRANS NPN 24V 860MHZ 55FT
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 1325040-UTV005 | UTV005 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | SOT3; 55FT | |
| Packing Method | Bulk; Bulk | Bulk; Bulk |
| TJ | 200 C (392 F) |