Manufacturer: Microsemi Corporation
Win Source Part Number: 1116678-UPT12E3
Packaging: Cut Reel
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: Powermite 1 (DO216-AA)
STAND-OFF Voltage (Vwm): 12V
Minimum Breakdown Voltage: 13.8V
Max Clamping Voltage: 21.6V
Peak Pulse Current(Ippm): 6.94A
Power Dissipation - Pd: 1000W (1kW)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
TVS DIODE 12V 21.6V POWERMITE 1 Product overview: UPT12E3 from Microsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 21.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 21.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UPT12E3 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1116678-UPT12E3 | 144-UPT12E3 |
| Product Name | TVS - TVS - Diodes - UPT12E3 | 12V 21.6V TVS Protection Diode |
| Package | POWERMITE 3; Powermite 1 (DO216-AA) | Cut Tape |
| VWM | 12 volts | |
| IPPM | 6.94 amps | |
| VC | 21.6 volts | |
| VBR | 13.8 volts |