Microsemi Corp. Diodes, Rectifiers - Single - UPS840E3/TR13 UPS840E3/TR13

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 036134-UPS840E3/TR13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 450mV @ 8A Current - Reverse Leakage @ Vr: 5mA @ 40V Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: Powermite 3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Power Management, Consumer Electronics, Computers & Computer Peripherals Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 036134-UPS840E3/TR13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 450mV @ 8A Current - Reverse Leakage @ Vr: 5mA @ 40V Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: Powermite 3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Power Management, Consumer Electronics, Computers & Computer Peripherals Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - UPS840E3/TR13 - 036134-UPS840E3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UPS840E3/TR13
036134-UPS840E3/TR13
Diodes, Rectifiers - Single - UPS840E3/TR13 036134-UPS840E3/TR13
Manufacturer: Microsemi Corporation Win Source Part Number: 036134-UPS840E3/TR13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 450mV @ 8A Current - Reverse Leakage @ Vr: 5mA @ 40V Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: Powermite 3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Power Management, Consumer Electronics, Computers & Computer Peripherals Quantity per package: 5k pcs

Manufacturer: Microsemi Corporation
Win Source Part Number: 036134-UPS840E3/TR13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 8A
Current - Reverse Leakage @ Vr: 5mA @ 40V
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Powermite 3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Power Management, Consumer Electronics, Computers & Computer Peripherals
Quantity per package: 5k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
UPS840E3/TR13
Schottky Diodes & Rectifiers UPS840E3/TR13
Schottky Diodes & Rectifiers Schottky

Schottky Diodes & Rectifiers Schottky

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Schottky Diodes Schottky Diodes
Product Number 036134-UPS840E3/TR13 UPS840E3/TR13
Product Name Diodes, Rectifiers - Single - UPS840E3/TR13 Schottky Diodes & Rectifiers
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1223329 - RS Components, Ltd.
Specs
Applications Rectifier
Package Powerdi 5060
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: TS868C10R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-Pack(S)
VF 0.8600 volts
View Details