Microsemi Corp. Diodes, Rectifiers - Single - UPS5819E3TR7 UPS5819E3TR7

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 111920-UPS5819E3TR7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A Current - Reverse Leakage @ Vr: 1mA @ 40V Capacitance @ Vr, F: 60pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: Powermite 1 (DO216-AA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Power Management, Consumer Electronics, Computers & Computer Peripherals Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 111920-UPS5819E3TR7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A Current - Reverse Leakage @ Vr: 1mA @ 40V Capacitance @ Vr, F: 60pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: Powermite 1 (DO216-AA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Power Management, Consumer Electronics, Computers & Computer Peripherals Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - UPS5819E3TR7 - 111920-UPS5819E3TR7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UPS5819E3TR7
111920-UPS5819E3TR7
Diodes, Rectifiers - Single - UPS5819E3TR7 111920-UPS5819E3TR7
Manufacturer: Microsemi Corporation Win Source Part Number: 111920-UPS5819E3TR7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A Current - Reverse Leakage @ Vr: 1mA @ 40V Capacitance @ Vr, F: 60pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: Powermite 1 (DO216-AA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Power Management, Consumer Electronics, Computers & Computer Peripherals Quantity per package: 3k pcs

Manufacturer: Microsemi Corporation
Win Source Part Number: 111920-UPS5819E3TR7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A
Current - Reverse Leakage @ Vr: 1mA @ 40V
Capacitance @ Vr, F: 60pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Powermite 1 (DO216-AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Power Management, Consumer Electronics, Computers & Computer Peripherals
Quantity per package: 3k pcs

Buy Now Datasheet
1A Diode and Rectifier - 280-UPS5819E3TR7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1A Diode and Rectifier
280-UPS5819E3TR7
1A Diode and Rectifier 280-UPS5819E3TR7
1A, SILICON, SIGNAL DIODE, DO-216AA, ROHS COMPLIANT, PLASTIC, POWERMITE 1, DO-216, 1 PIN Product overview: UPS5819E3TR7 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UPS5819E3TR7 can be used for catalog matching and distributor lookup.

1A, SILICON, SIGNAL DIODE, DO-216AA, ROHS COMPLIANT, PLASTIC, POWERMITE 1, DO-216, 1 PIN Product overview: UPS5819E3TR7 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UPS5819E3TR7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Rectifiers
Product Number 111920-UPS5819E3TR7 280-UPS5819E3TR7
Product Name Diodes, Rectifiers - Single - UPS5819E3TR7 1A Diode and Rectifier
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data