Manufacturer: Microsemi Corporation
Win Source Part Number: 119527-UPS5819/TR13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A
Current - Reverse Leakage @ Vr: 1mA @ 40V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Powermite
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers Schottky
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes |
| Product Number | 119527-UPS5819/TR13 | UPS5819/TR13 |
| Product Name | Diodes, Rectifiers - Single - UPS5819/TR13 | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active |